EN
  • EN
  • DE

TPS40007DGQG4

Part No TPS40007DGQG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description LOW-INPUT HIGH-EFFICIENCY SYNCHRNOUS BUCK CONTROLLER | IC REG CTRLR BUCK 10MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Topology Buck
Output Phases 1
Supply Voltage 2.25V ~ 5.5V
Switching Frequency 300kHz
Duty Cycle (Maximum) 94%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 10-TFSOP, 10-MSOP Exposed Pad
Supplier Device Package 10-MSOP-PowerPad
Family Part Number TPS40007
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1272439-TPS40007DGQG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS40007DGQG4 CAD Model

Description

The TPS40007DGQG4 is a high-performance, low-voltage synchronous buck controller from Texas Instruments. It is designed to provide a cost-effective, efficient power management solution for a wide range of applications. The device is well-suited for systems requiring a low voltage, high current regulated power supply with advanced features and a compact footprint.

Key Features

  • Voltage Regulation: The TPS40007DGQG4 offers excellent voltage regulation, maintaining a steady output even under varying load conditions. This ensures reliable performance for sensitive electronic components.
  • High Efficiency: With its synchronous buck topology, the controller achieves high efficiency, which is critical for minimizing heat dissipation and improving system reliability.
  • Adjustable Output: The output voltage can be precisely adjusted to meet the specific needs of the application, providing design flexibility.
  • Integrated MOSFET Drivers: The device includes integrated drivers for high-side and low-side N-channel MOSFETs, simplifying the design and reducing external component count.
  • Protection Features: It incorporates a range of protection features including over-current protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of the end application.
  • Frequency Synchronization: The TPS40007DGQG4 supports frequency synchronization to an external clock, which helps to reduce system interference and noise.

Applications

The versatility of the TPS40007DGQG4 makes it ideal for various applications, including:

  • Telecommunications and Networking Equipment
  • Computing and Storage Systems
  • Industrial Power Supplies
  • Portable Electronics

Technical Specifications

Parameter Value
Input Voltage Range 4.5V to 28V
Output Voltage Range Adjustable down to 0.7V
Switching Frequency Up to 1MHz
Package 48-TQFP (DGQ)

In summary, the TPS40007DGQG4 from Texas Instruments is a sophisticated, versatile power management solution that offers high efficiency, robust protection features, and design flexibility for a diverse array of electronic applications.

You May Also Be Interested in

Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8116 $54.3480
70+ $1.4865 $104.0550
105+ $1.4400 $151.2000
145+ $1.3936 $202.0720
190+ $1.3471 $255.9490
250+ $1.2078 $301.9500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 39,296 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess