EN
  • EN
  • DE

MAX6306UK39D1+T

Part No MAX6306UK39D1+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 705087-MAX6306UK39D1+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX6306UK39D1+T CAD Model

Description

Maxim Integrated MAX6306UK39D1+T Voltage Detector

The MAX6306UK39D1+T is a robust voltage detector designed by Maxim Integrated, a leader in analog and mixed-signal products. This device is specifically engineered to monitor voltage levels and provide a reliable reset signal to microprocessors (µPs), microcontrollers (MCUs), and other digital systems. It ensures that these systems operate optimally by resetting them when the monitored voltage falls below a predetermined threshold.

This particular model of the MAX6306 series comes in a compact SOT-23 package, making it suitable for space-constrained applications. The device features a fixed-sense threshold voltage of 3.9V, which is ideal for monitoring 3.3V power supplies that are common in digital circuits, ensuring that the system has a stable power supply before initiating the operation.

One of the key features of the MAX6306UK39D1+T is its low power consumption, which is critical for battery-powered devices. It also provides a manual reset input, allowing for system resets to be triggered by external events or user interaction. Furthermore, the device offers an active-low reset output, which remains asserted for a minimum of 140ms after the voltage level has returned to an acceptable range. This duration ensures that the system has enough time to stabilize before resuming normal operation.

The voltage detector has a built-in hysteresis to prevent false triggering by transient voltage dips, enhancing system reliability. It is also characterized by its immunity to short voltage transients, which is a vital feature in noisy electrical environments.

Designed for use in a wide range of applications, the MAX6306UK39D1+T is suitable for computers, controllers, intelligent instruments, portable/battery-powered equipment, and other systems that require voltage monitoring for safe operation. Its high precision and reliability make it an excellent choice for designers looking to incorporate voltage detection and system reset functionality into their products.

Overall, the Maxim Integrated MAX6306UK39D1+T is a high-quality, reliable voltage detector that offers a simple and effective solution for protecting digital systems against the consequences of undesirable voltage conditions.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess