The SN74LVC2244APWRE4 is a high-performance, octal non-inverting buffer/line driver from Texas Instruments designed to operate from a 1.65 V to 5.5 V VCC supply. This makes it suitable for interfacing with 5 V TTL logic in mixed-voltage systems. The device is optimized for low-voltage applications and provides a robust solution for driving heavy loads with its high-drive outputs.
Key Features
- Logic Type: Buffer/Line Driver, Non-Inverting
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage Range: 1.65 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
- High Drive: Capable of driving heavy loads
Performance Benefits
The SN74LVC2244APWRE4 is designed for high-speed signal transmission and minimal propagation delay, which is crucial for high-frequency applications. With its wide operating voltage range, the device can be used in systems that require level translation between different operating voltages. The 3-state outputs ensure that multiple devices can be connected to a common bus without interference.
Applications
This versatile buffer/line driver is suitable for a wide range of applications, including:
- Bus Interface/Driver
- Level Translation
- Signal Buffers
- Memory Drivers
- Clock Drivers
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74LVC2244APWRE4 is no exception. It is designed to meet the stringent requirements of the industrial market and is compliant with RoHS standards, ensuring both performance and environmental responsibility.