Product Overview: DAC124S085CIMM/NOPB
The DAC124S085CIMM/NOPB is a precision digital-to-analog converter (DAC) from Texas Instruments, designed to deliver high-performance and low-power operation for a wide array of electronic applications. This 12-bit DAC features four channels and operates with a single supply voltage, making it an ideal component for systems that require multiple DACs with minimal power consumption and space requirements.
Key Features
- Resolution: 12-bit resolution provides fine-grain voltage output, allowing for precise control in critical applications.
- Channels: Four independently programmable DAC channels offer flexibility for multiple signal outputs within a single device.
- Power Efficiency: With a low power consumption design, it is suitable for battery-powered devices and power-sensitive applications.
- Supply Voltage: Operates from a 2.7V to 5.5V supply, providing compatibility with various logic levels and power systems.
- Settling Time: Fast settling time ensures quick response to command changes, beneficial for dynamic systems.
- Interface: A simple SPI serial interface allows for easy integration with microcontrollers and processors.
- Packaging: The device comes in a compact 10-pin VSSOP (MSOP) package, which is ideal for space-constrained applications.
- Temperature Range: Industrial temperature range from -40°C to +105°C ensures reliable operation in harsh environments.
Applications
The DAC124S085CIMM/NOPB is versatile and can be used in a variety of applications, including:
- Data acquisition systems
- Battery-operated equipment
- Digital gain and offset adjustment
- Industrial control systems
- Portable instruments
- Programmable voltage and current sources
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the DAC124S085CIMM/NOPB is no exception. This component is RoHS compliant and is designed to meet the high standards of reliability and performance that customers expect from Texas Instruments products. Whether used in industrial automation, consumer electronics, or precision instrumentation, this DAC offers a reliable solution for digital-to-analog conversion needs.