EN
  • EN
  • DE

SN74LVC1T45YEPR

Part No SN74LVC1T45YEPR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 6DSBGA / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-DSBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr Texas Instruments
Series 74LVC
Product Status Obsolete
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 1
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Tri-State, Non-Inverted
Data Rate 420Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 6-XFBGA, DSBGA
Supplier Device Package 6-DSBGA
Base Product Number SN74LVC1T
Other Names TEXTISSN74LVC1T45YEPR,-SN74LVC1T45YEPRR,296-17207-1,296-17207-2,-296-17207-1,-296-17207-1,296-17207-2R,2156-SN74LVC1T45YEPR-TITR,296-17207-1R
Standard Package 3,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256024-SN74LVC1T45YEPR
Ultra Librarian 3D Model Ultra Librarian SN74LVC1T45YEPR CAD Model

Description

SN74LVC1T45YEPR - Texas Instruments

SN74LVC1T45YEPR Product Image

The SN74LVC1T45YEPR from Texas Instruments is a versatile, single-bit, dual-supply bus transceiver with configurable voltage translation and 3-state outputs. This device is designed for asynchronous communication between data buses. The logic level of the input can be translated to a different logic level on the output, making it ideal for multi-voltage systems where signal translation is required between different operating voltage domains.

The SN74LVC1T45YEPR operates over a broad voltage range (1.65 V to 5.5 V on A port and 1.65 V to 5.5 V on B port), allowing for flexible interfacing in mixed-voltage systems. It features a direction pin (DIR) for directional control and an output enable (OE) pin for output activation, giving the user precise control over signal propagation.

Designed with the needs of modern electronics in mind, the SN74LVC1T45YEPR is available in a compact VCT package, which is ideal for space-constrained applications. It supports partial-power-down mode operation, which reduces power consumption when the device is not in use. This feature, along with its low power consumption in active mode, makes it suitable for battery-powered devices.

The robust design of the SN74LVC1T45YEPR ensures that it can handle latch-up performance exceeding 100 mA per JESD 78, Class II, and it is also specified for ESD protection exceeding JESD 22. This makes the transceiver reliable in harsh electrical environments, providing peace of mind for designers and engineers.

Whether it's for interfacing microprocessors with peripherals, translating signals across different logic levels, or simply for general-purpose level translation in a mixed-voltage environment, the SN74LVC1T45YEPR is an excellent choice for designers looking for a reliable and flexible solution.

For more technical details, application notes, and support resources, visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

STMicroelectronics
IC BUFF/CNVRTR HEX N-INV 16DIP / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin PDIP Tube
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Diodes Incorporated
IC TRANSLATOR BIDIR 12UQFN
Lowest to $0.7270
Nexperia USA Inc.
IC TRANSLTR BIDIRECTIONAL 8VSSOP
Lowest to $7.2762
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess