EN
  • EN
  • DE

SN74LVC1G97IDCKREP

Part No SN74LVC1G97IDCKREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC CONFIG MULTI-FUNC GATE SC70-6 / Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -296-22352-1-ND,-V62/03642-01XE-NDR,296-22352-6,296-22352-1-NDR,V62/03642-01XE,-V62/03642-01XE,296-22352-6-NDR,-SN74LVC1G97IDCKREP-NDR,296-22352-1,296-22352-2,2156-SN74LVC1G97IDCKREP,296-22352-2-NDR,-296-22352-1-NDR,TEXTISSN74LVC1G97IDCKREP,-296-22352-1
Standard Package 3,000
Win Source Part Number 1095174-SN74LVC1G97IDCKREP
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97IDCKREP CAD Model

Description

The SN74LVC1G97IDCKREP from Texas Instruments is a versatile configurable multiple-function gate that is part of their expansive logic gate portfolio. This device is designed to meet the rigorous demands of industrial and automotive applications, providing a reliable solution for a wide range of digital logic needs.

This configurable logic gate offers three functions: universal logic gate, a single 2-input multiplexer, and a single 1-of-4 decoder. It is housed in a compact, surface-mount 6-pin SC70 package, making it an excellent choice for space-constrained applications. The SN74LVC1G97IDCKREP operates over a broad voltage range from 1.65V to 5.5V, which allows it to interface with both 3.3V and 5V systems seamlessly.

The device features a maximum operating frequency that varies based on the voltage supply, with a typical value of 24 MHz at 1.65V, which increases to 145 MHz at 5.5V. This makes the SN74LVC1G97IDCKREP suitable for high-speed applications. Additionally, the product offers a low power consumption, with a typical quiescent current of only 10 µA, making it an energy-efficient choice for battery-powered devices.

Texas Instruments has designed the SN74LVC1G97IDCKREP with robustness in mind. It is characterized for operation from -40°C to +125°C, ensuring performance in extreme conditions. The device also features inputs that are tolerant to 5.5V, even when the device is powered off, adding an extra layer of protection against high voltage spikes that can occur in industrial environments.

The SN74LVC1G97IDCKREP is part of the Texas Instruments "EP" series, which are enhanced products that are optimized for mission-critical applications. These devices undergo additional manufacturing flows and are subjected to environmental and reliability tests that exceed standard requirements. This ensures that they meet or exceed the stringent specifications required for use in automotive and other high-reliability industries.

In summary, the SN74LVC1G97IDCKREP is a versatile, high-performance configurable logic gate that delivers the reliability and durability demanded by industrial and automotive applications. With its wide operating voltage range, low power consumption, and robust design, it is an ideal choice for designers looking to integrate flexible logic solutions into their systems.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2826 $51.3912
29+ $3.5139 $101.9031
45+ $3.4041 $153.1845
61+ $3.2943 $200.9523
79+ $3.1845 $251.5755
106+ $2.8551 $302.6406
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,260 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess