EN
  • EN
  • DE
  • IT

SN74LVC1G97DCK3

Part No SN74LVC1G97DCK3
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC LOGIC GATE  /  Configurable Multiple Function Configurable 1 Circuit 3 Input SC-70-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Configurable Multiple Function
Number of Circuits 1
Number of Inputs 3
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-70-6
Base Product Number 74LVC1G97
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEXTISSN74LVC1G97DCK3,296-SN74LVC1G97DCK3DKR,296-SN74LVC1G97DCK3TR,296-SN74LVC1G97DCK3CT,2156-SN74LVC1G97DCK3
Standard Package 3,000
Win Source Part Number 1095173-SN74LVC1G97DCK3
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G97DCK3 CAD Model

Description

The SN74LVC1G97DCK3 is a versatile and innovative product from Texas Instruments, designed to meet a wide range of logic function requirements in modern electronic systems. This configurable multiple-function gate is part of the 74LVC family, which is known for its low-voltage operation and high-speed interface technology.

Key Features

  • Flexible Configuration: The SN74LVC1G97DCK3 can be configured as one of multiple logical functions, including AND, OR, XOR, NAND, NOR, XNOR, inverter, and buffer. This allows designers to use the same device for various applications, simplifying inventory and design processes.
  • Low-Voltage Operation: It operates at a voltage range of 1.65 to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. This level of versatility ensures compatibility with a broad range of digital circuits.
  • High-Speed Performance: The device supports high-speed signal propagation with a propagation delay typically less than 3.3 ns, providing efficient performance for critical applications.
  • Reduced Power Consumption: With its low power consumption, the SN74LVC1G97DCK3 is ideal for battery-operated and power-sensitive applications.
  • Compact Design: Packaged in an SC70-6 (SOT-363) package, the device occupies minimal board space, which is crucial for space-constrained applications.
  • Industrial Temperature Range: It is rated for operation from -40°C to +85°C, ensuring reliable performance across a wide range of environmental conditions.

Applications

The SN74LVC1G97DCK3 is suitable for various applications due to its configurable nature. It is commonly used in consumer electronics, computing devices, telecommunication systems, and industrial control circuits. Its ability to perform different logic functions makes it particularly useful in applications where space is at a premium and multiple logic gates are required.

Quality and Reliability

Texas Instruments is committed to delivering high-quality and reliable components. The SN74LVC1G97DCK3 is subjected to rigorous testing and quality control measures to ensure it meets the industry standards for performance and reliability.

You May Also Be Interested in

ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 8TSSOP
Lowest to $17.2892
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
ON Semiconductor
IC AND/NAND GATE 1-CIR 8TSSOP
Need more? Email Us
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.1118
ON Semiconductor
Differential 2-Input XOR/XNOR
Lowest to $9.7759
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.1009
NXP / Nexperia
Low-power configurable multiple function gate
Lowest to $0.2003

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2492 $51.0860
490+ $0.2045 $100.2050
760+ $0.1981 $150.5560
1,045+ $0.1917 $200.3265
1,350+ $0.1853 $250.1550
1,810+ $0.1662 $300.8220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess