EN
  • EN
  • DE
  • IT

MAX6805US31D3+T

Part No MAX6805US31D3+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC RESET MPU LOW PWR SOT143-4
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 100 ms Minimum
Voltage - Threshold 3.08V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-253-4, TO-253AA
Manufacturer Package SOT-143-4
Win Source Part Number 706019-MAX6805US31D3+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX6805
Introduction Date February 01, 2001
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX6805US31D3+T CAD Model

Description

Maxim Integrated MAX6805US31D3+T Microprocessor Reset Circuit

The MAX6805US31D3+T from Maxim Integrated is a compact, highly-reliable microprocessor (µP) supervisory circuit designed to monitor power supplies in µP and digital systems. It provides a significant function by ensuring that the µP resets cleanly during power-up, power-down, and brown-out conditions. The MAX6805US31D3+T is an essential component for systems that require a high level of reliability and precision operation.

With its precision factory-set V<sub>CC reset threshold voltage, the device guarantees accurate monitoring of the system voltage. This particular model, the MAX6805US31D3+T, has a preset threshold voltage of 3.1V, making it ideal for 3.3V-powered systems. It is tailored to maintain system integrity by asserting a reset signal whenever the V<sub>CC supply voltage drops below the 3.1V threshold. The reset output remains asserted for a minimum timeout period after V<sub>CC rises above the reset threshold, ensuring a proper system reset. The minimum timeout period for the reset deassertion is 140ms, which provides ample time for the system to stabilize.

The device comes in a compact SOT-23 package, which is both space-saving and suitable for high-density circuit board designs. Its small size is particularly beneficial in portable or space-constrained applications. The MAX6805US31D3+T operates over a wide temperature range of -40°C to +125°C, allowing it to be used in various environments, from commercial to automotive applications.

For added convenience, the MAX6805US31D3+T features a low supply current of only 1.6µA, making it an energy-efficient choice for battery-operated devices. It is also designed with an active-low, push-pull reset output, which provides a direct interface to a microcontroller with minimal external components required.

In summary, the Maxim Integrated MAX6805US31D3+T is a robust and precise reset circuit that ensures reliable operation of microprocessor-based systems. Its precision voltage monitoring, low power consumption, and small form factor make it an excellent choice for a wide range of applications where system stability and integrity are of paramount importance.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Texas Instruments
IC POWER
Lowest to $0.7015
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553
Xicor Inc.
PSMC ADJUSTABLE 3 CHANNEL PDSO14
Need more? Email Us
Maxim Integrated
MAX16012TT+ Analog Devices / Maxim Integrated Supervisory Circuits Ultra-Small, Overvoltage Protection/Dete datasheet, inventory, & pricing.
Need more? Email Us
AME, Inc
900mV~6V 1 SOT-23 Supervisors RoHS
Lowest to $0.1165
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJU7705F29A-TE1 Nisshinbo Supervisory Circuits Volt Detector 2.9v datasheet, inventory, & pricing.
Need more? Email Us
Maxim Integrated
180ms Active Low 1V~5.5V 1 SOT-23-6 Supervisors
Lowest to $4.3657

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0279 $50.1395
13+ $8.2281 $106.9653
19+ $7.9709 $151.4471
26+ $7.7138 $200.5588
34+ $7.4567 $253.5278
45+ $6.6853 $300.8385
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess