EN
  • EN
  • DE
  • IT

BF1608-L2R4DABT/LF

Part No BF1608-L2R4DABT/LF
Manufacturer ACX
Catalog OEM Parts (A - B)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Impedance 50 Ω
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Radiation Hardening No
Resistance 50 Ω
RoHS Compliant
Win Source Part Number 964855-BF1608-L2R4DABT/LF
Categories OEM Parts(A-B)
Manufacturer ACX
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BF1608-L2R4DABT/LF CAD Model

Description

The BF1608-L2R4DABT/LF is a multilayer chip inductor manufactured by ACX. It is designed for high-frequency applications where small size and high performance are critical. This inductor is commonly used in RF circuits for impedance matching, filtering, and tuning.

Applications:

  • Mobile Phones: Used in RF front-end circuits for impedance matching and filtering.
  • Wireless LAN Devices: Employed in WLAN modules for signal conditioning and impedance matching.
  • Bluetooth Modules: Used in Bluetooth devices for filtering and impedance matching in the RF section.
  • GPS Receivers: Integrated into GPS receivers for signal filtering and noise reduction.
  • RF Transceivers: Used in various RF transceivers for impedance matching and tuning.

Features:

  • Compact Size: Small form factor suitable for space-constrained applications.
  • High Q Value: Provides low losses and excellent performance in high-frequency circuits.
  • Multilayer Construction: Enhances the inductor's performance and reliability.
  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Lead-Free: Compliant with RoHS directives, ensuring environmental friendliness.
  • Excellent Solderability: Ensures reliable soldering during assembly.

Benefits:

  • Improved RF Performance: Enhances signal quality and reduces insertion loss in RF circuits.
  • Miniaturization: Enables the design of smaller and more compact electronic devices.
  • Reliable Operation: Robust construction ensures stable performance over a wide range of operating conditions.
  • Easy Assembly: SMT design allows for efficient and cost-effective automated assembly.
  • Environmental Compliance: Lead-free construction meets environmental regulations.

Additional Details:

The BF1608-L2R4DABT/LF has an inductance value of 2.4nH. It is designed for operation in high-frequency circuits, typically in the GHz range. The inductor's specifications include a tolerance on the inductance value and a maximum DC resistance (DCR). The DCR is an important parameter as it affects the inductor's power handling capability and efficiency. The inductor's self-resonant frequency (SRF) is also a critical parameter, as it determines the upper frequency limit for the inductor's useful operation. The operating temperature range is typically from -40°C to +85°C, making it suitable for a wide range of environmental conditions. The packaging is typically tape and reel for automated pick-and-place assembly. Care should be taken during PCB layout to minimize parasitic inductance and capacitance, which can affect the inductor's performance.

You May Also Be Interested in

Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
Lowest to $0.0137
Sony
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
ADI Electronics
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess