EN
  • EN
  • DE
  • IT

LTC4008EGN-1#TRPBF

Part No LTC4008EGN-1#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER CTRLR 4A 20SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 20-SSOP
Win Source Part Number 116823-LTC4008EGN-1#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC4008EGN-1#TRPBF CAD Model

Description

Product Overview: LTC4008EGN-1#TRPBF

The LTC4008EGN-1#TRPBF is a highly efficient, standalone synchronous multi-chemistry battery charger designed by Linear Technology. It is specifically tailored for charging modern batteries from a wide input voltage range, making it an ideal solution for portable devices, medical equipment, and other battery-powered applications.

Key Features

  • Multi-Chemistry Battery Support: The device supports various battery chemistries, including Li-Ion, Li-Polymer, and LiFePO4, providing versatility for different application requirements.
  • Wide Input Voltage Range: It operates from an input voltage range of 4.5V to 28V, accommodating a variety of power sources.
  • High Charging Efficiency: The synchronous switching architecture ensures high charging efficiency, which is critical for thermal management and energy conservation.
  • Programmable Charge Current: The charge current can be programmed up to 4A, allowing for the fast charging of large-capacity batteries.
  • Adjustable Charge Voltage: The charge voltage is adjustable, which is essential for precision charging and maximizing battery life.
  • Multiple Safety Features: It includes features such as overvoltage protection, thermal regulation, and a programmable timer for end-of-charge control to ensure safe charging operations.

Applications

With its versatile feature set, the LTC4008EGN-1#TRPBF finds applications across a wide spectrum of industries. It is particularly suited for:

  • Portable consumer electronics
  • Medical devices requiring reliable battery management
  • Industrial and telecommunication systems
  • Automotive and aerospace battery-powered systems

Product Specifications

The LTC4008EGN-1#TRPBF is offered in a compact 24-lead SSOP package and is designed to work over the industrial temperature range of -40°C to 85°C. Its precision charge voltage accuracy and programmable charge current limit provide a tailored charging profile for specific battery requirements, ensuring optimal performance and longevity.

Conclusion

The LTC4008EGN-1#TRPBF from Linear Technology stands out as a robust and flexible solution for advanced battery charging applications. Its combination of efficiency, programmability, and safety features makes it an excellent choice for engineers and designers looking to incorporate reliable battery management into their products.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Texas Instruments
IC LI-ION CHARGE MGMT 24WQFN
Lowest to $2.9122
Texas Instruments
IC SYNC BATTERY CHARGER 28VQFN
Lowest to $5.7999
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Texas Instruments
Power-Path Management and USB-OTG Support
Lowest to $3.7118
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.3395 $80.6790
4+ $33.0988 $132.3952
6+ $32.0651 $192.3906
8+ $31.0302 $248.2416
10+ $29.9965 $299.9650
13+ $26.8930 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess