EN
  • EN
  • DE

SN74LVC1G86DRLRG4

Part No SN74LVC1G86DRLRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE 2-INPUT EXCLUSIVE-OR GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type XOR (Exclusive OR)
Number of Circuits 1
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 5.5 V
Maximum Quiescent Current 10μA
Current - Output High, Low 32mA, 32mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 4ns @ 5V, 50pF
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Manufacturer Package SOT-5
Package SOT-553
Win Source Part Number 1255577-SN74LVC1G86DRLRG4
Manufacturer Homepage www.ti.com
Family Name SN74LVC1G86
Introduction Date May 01, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G86DRLRG4 CAD Model

Description

Texas Instruments SN74LVC1G86DRLRG4 Single 2-Input Exclusive-OR Gate

The SN74LVC1G86DRLRG4 from Texas Instruments is a high-performance, single 2-input exclusive-OR gate that operates from a 1.65 V to 5.5 V supply voltage range. This versatile logic gate is designed for use in a wide array of applications including computing, networking, and consumer electronics where low power consumption and high speed are essential.

This device is part of the 74LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G86DRLRG4 can transmit data at 5-V tolerant inputs, allowing for seamless integration into systems that operate at different voltage levels. This feature is particularly useful for interfacing with legacy components within modern low-voltage systems.

The SN74LVC1G86DRLRG4 is available in a compact SOT-5X3 package (DRL), making it ideal for space-constrained applications. Its small footprint does not compromise its performance, as it is capable of supporting high-frequency operations with a maximum propagation delay time of 3.4 ns at 3.3 V, ensuring fast and reliable logic operations.

This exclusive-OR gate also features low power consumption, with a typical ICC of only 10 µA, further enhancing its suitability for battery-powered and power-sensitive applications. Moreover, the SN74LVC1G86DRLRG4 is designed with latch-up performance that exceeds 100 mA per JESD 78, Class II, guaranteeing stable operation under a variety of conditions.

Texas Instruments' commitment to quality is evident in the SN74LVC1G86DRLRG4, which is characterized for operation from -40°C to 125°C, making it a reliable choice for industrial and automotive applications that require a wide operating temperature range.

In summary, the SN74LVC1G86DRLRG4 is a versatile, high-speed logic gate that offers low-voltage operation, 5-V tolerant inputs, and minimal power consumption, packaged in a space-efficient form factor, suitable for a vast range of electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3070 $50.6550
400+ $0.2519 $100.7600
615+ $0.2441 $150.1215
850+ $0.2362 $200.7700
1,100+ $0.2283 $251.1300
1,470+ $0.2047 $300.9090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,790 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess