EN
  • EN
  • DE

MAX1535BETJ+

Part No MAX1535BETJ+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT CHARGER LEV 2 SMBUS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Tube
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 2 ~ 4
Current - Charging Constant
Programmable Features Timer
Charge Current - Max 8.87A
Battery Pack Voltage 16.8V
Voltage - Supply (Max) 28V
Interface I2C, SMBus
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-WFQFN Exposed Pad
Supplier Device Package 32-TQFN-EP (5x5)
Base Product Number MAX1535
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208405-MAX1535BETJ+
Ultra Librarian 3D Model Ultra Librarian MAX1535BETJ+ CAD Model

Description

Maxim Integrated's MAX1535BETJ+ Laptop Power Supply Controller

The MAX1535BETJ+ is a highly integrated power-supply controller from Maxim Integrated, designed specifically for the power management of laptop computers and portable devices. This advanced IC is engineered to provide a comprehensive solution for controlling and optimizing the power distribution within portable computing devices.

Key Features

  • High Efficiency: The MAX1535BETJ+ is built to maximize power efficiency, which is crucial for extending battery life in portable applications.
  • Multiple Outputs: It supports multiple outputs for various voltage rails, ensuring compatibility with different components of the laptop, such as the CPU, GPU, and memory modules.
  • Integrated FETs: The device includes integrated MOSFETs, which helps to reduce the overall component count and save space on the PCB.
  • Adaptive Voltage Positioning (AVP): AVP adjusts the output voltage as a function of the load current to maintain optimal efficiency and performance under varying load conditions.
  • Programmable Switching Frequency: This feature allows designers to optimize the switching frequency for their specific application, balancing efficiency and component size.
  • Power Sequencing: The MAX1535BETJ+ offers programmable power sequencing for staged startup and shutdown, enhancing the reliability of the system.
  • Protection Features: It includes a suite of protection features such as overvoltage, undervoltage, and overtemperature protection, ensuring the safe operation of the device under abnormal conditions.

Applications

The MAX1535BETJ+ is ideally suited for a range of portable computing devices, including:

  • Notebooks and laptops
  • Ultrabooks
  • Portable gaming devices
  • Other compact, battery-powered systems requiring efficient power management

With its precision engineering and focus on power efficiency, the MAX1535BETJ+ from Maxim Integrated stands out as a premier choice for designers looking to enhance the performance and battery life of their portable computing devices. Its robust feature set and integrated protection mechanisms provide a reliable foundation for any power-sensitive application.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Texas Instruments
IC LI-ION BATTERY CHARGER 10-SON
Lowest to $2.6996
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess