EN
  • EN
  • DE

SN74LVC1G79DBVTG4

Part No SN74LVC1G79DBVTG4
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC D-TYPE POS TRG SNGL SOT23-5 / Flip Flop D-Type Pos-Edge 1-Element 5-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel package
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 1
Clock Frequency 160MHz
Max Propagation Delay @ V, Max CL 4.5ns @ 5V, 50pF
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Current - Quiescent 10μA
Input Capacitance 4pF
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package SC-74A, SOT-753
Win Source Part Number 795100-SN74LVC1G79DBVTG4
Popularity Medium
Supply and Demand Status Limited
Family Name SN74LVC1G79
Introduction Date June 01, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G79DBVTG4 CAD Model

Description

The SN74LVC1G79DBVTG4 is a single positive-edge-triggered D-type flip-flop designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This compact and efficient component is part of the LVC family, which signifies that it operates with a low-voltage and is compatible with CMOS technology.

Key Features

  • Logic Type: D-Type Flip-Flop
  • Output Type: Differential
  • Function: Standard
  • Number of Elements: Single
  • Number of Bits per Element: 1
  • Supply Voltage Range: 1.65 to 5.5 V
  • Logic Level - High: 1.2 V (Minimum)
  • Logic Level - Low: 0.8 V (Maximum)
  • Maximum Operating Temperature: 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOT-23-6

Product Description

The SN74LVC1G79DBVTG4 is a versatile flip-flop that is widely used in various applications where a single data bit needs to be stored or transferred based on a clock signal. It is particularly beneficial in applications requiring low power consumption and high-speed operation. The device supports a wide range of supply voltages from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels. The high impedance of the input ensures minimal loading on the driving circuit.

Furthermore, the SN74LVC1G79DBVTG4 boasts a robust design that can operate at temperatures up to 85°C, ensuring reliability in challenging environments. Its small SOT-23-6 package makes it an ideal choice for space-constrained applications such as portable electronics, computing devices, and embedded systems.

With its combination of low power consumption, high-speed performance, and compact form factor, the SN74LVC1G79DBVTG4 from Texas Instruments is a highly efficient solution for designers looking to implement flip-flops in their digital circuits.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 4BIT 16SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Analog Devices Inc.
IC FF D-TYPE SGL 1-BIT 16-CSMT
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
475+ $0.1054 $50.0650
1,015+ $0.0988 $100.2820
1,575+ $0.0954 $150.2550
2,255+ $0.0888 $200.2440
2,930+ $0.0854 $250.2220
3,655+ $0.0821 $300.0755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53,456 pieces
MOQ: 475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess