EN
  • EN
  • DE

MSM82C55A-2G3-2K

Part No MSM82C55A-2G3-2K
Manufacturer OKI/Metcal
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case N/A
Manufacturer OKI/Metcal
Manufacturer Homepage www.oki.com
Win Source Part Number 715466-MSM82C55A-2G3-2K
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MSM82C55A-2G3-2K CAD Model

Description

The MSM82C55A-2G3-2K is a programmable peripheral interface (PPI) chip manufactured by OKI/Metcal. It is a versatile I/O expansion device that allows microprocessors to interface with external peripheral devices. It is functionally compatible with the Intel 8255A PPI.

Applications

  • I/O Expansion: Expands the I/O capabilities of microprocessors and microcontrollers.
  • Peripheral Interfacing: Interfaces microprocessors with various peripheral devices such as sensors, actuators, and displays.
  • Data Acquisition Systems: Used in data acquisition systems for acquiring data from sensors.
  • Control Systems: Utilized in control systems for controlling external devices.
  • Industrial Automation: Integrated into industrial automation systems for controlling machinery and equipment.

Features

  • Three 8-bit I/O Ports: Provides three 8-bit programmable I/O ports (Port A, Port B, and Port C).
  • Programmable Modes: Supports various programmable modes for flexible I/O configuration.
  • Bit Set/Reset Capability: Allows individual bits of Port C to be set or reset.
  • TTL Compatible: Compatible with TTL logic levels.
  • Low Power Consumption: Consumes minimal power for energy-efficient operation.

Benefits

  • Flexible I/O Configuration: Allows for flexible configuration of I/O ports to meet specific application requirements.
  • Simplified Interfacing: Simplifies the interfacing of microprocessors with peripheral devices.
  • Reduced Component Count: Reduces external component count by providing integrated I/O capabilities.
  • Enhanced System Performance: Improves system performance by providing efficient I/O handling.
  • Cost-Effective Solution: Offers a cost-effective solution for I/O expansion.

Additional Details

The MSM82C55A-2G3-2K is programmed through its control register, which determines the operating mode of each I/O port. It supports various operating modes, including basic input/output, strobed input/output, and bidirectional bus operation. The device is typically connected to the microprocessor's address, data, and control buses. Detailed specifications, including timing characteristics, pinout information, and programming details, are available in the OKI/Metcal datasheet.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess