EN
  • EN
  • DE

HMC720LP3ETR

Part No HMC720LP3ETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Buffers, Drivers
Description IC CLOCK BUFFER 1:2 16SMT / Clock Fanout Buffer 2-OUT 1-IN 1:2 16-Pin LFCSP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel package
Type Fanout Buffer (Distribution)
Number of Circuits 1
Input CML
Output CML
Frequency - Max 14GHz
Operating Supply Voltage -3 V ~ -3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-SMT (3x3)
Win Source Part Number 776146-HMC720LP3ETR
Popularity Medium
Supply and Demand Status Limited
Family Name HMC720
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian HMC720LP3ETR CAD Model

Description

The HMC720LP3ETR is a high-performance, SiGe BiCMOS MMIC (Monolithic Microwave Integrated Circuit) from Analog Devices Inc., designed to deliver exceptional signal integrity and accuracy for a wide range of RF and microwave applications. This versatile component is housed in a compact 3x3 mm QFN package, making it a suitable solution for space-constrained designs.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it ideal for diverse applications in the RF and microwave domain.
  • High Linearity: It offers excellent linearity, which is crucial for maintaining signal fidelity in communication systems and high-performance transceivers.
  • Low Noise Figure: The low noise figure of the HMC720LP3ETR ensures minimal signal degradation, which is essential for systems that require high sensitivity and low signal distortion.
  • Integration: The MMIC integrates multiple functions, potentially reducing the component count in a circuit design and simplifying the overall system architecture.
  • Power Efficiency: Designed with power efficiency in mind, this device helps to reduce the overall power consumption of electronic systems, making it suitable for battery-powered or energy-conscious applications.

Applications

The HMC720LP3ETR is ideally suited for a variety of applications, including but not limited to:

  • Point-to-Point and Point-to-Multipoint Radios
  • Military and Space Applications
  • Test Equipment and Sensors
  • Telecommunications Infrastructure
  • Fiber Optic Applications

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the HMC720LP3ETR is no exception. The device is manufactured to meet high industry standards, ensuring dependable performance in the most demanding environments. With its robust design and state-of-the-art technology, the HMC720LP3ETR stands out as a leading choice for designers looking for a high-quality RF component.

You May Also Be Interested in

NXP / Nexperia
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Nexperia USA Inc.
IC CLK BUFFER 1:4 8XSON
Lowest to $2.3284
Microchip Technology
IC CLK BUFFER 1:4 250MHZ 16VQFN
Need more? Email Us
Diodes Incorporated
IC CLK BUF 1:2 133.33MHZ 24TQFN
Lowest to $5.2389
Analog Devices Inc.
IC CLOCK BUFFER 1:4 24SMT
Need more? Email Us
Diodes Incorporated
CLOCK BUFFER SSOP-20 / Clock Fanout Buffer 10-OUT 1-IN 1:10 20-Pin SSOP T/R
Lowest to $29.8487
Skyworks Solutions Inc.
IC CLK BUFFER 1:4 350MHZ 24QFN
Lowest to $8.7314
Nexperia USA Inc.
IC CLK BUFFER 1:4 10XQFN
Lowest to $18.9180
Diodes Incorporated
IC CLK BUFFER 1:18 140MHZ 48SSOP / Clock Fanout Buffer 18-OUT 1-IN 1:18 48-Pin SSOP Tube
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess