EN
  • EN
  • DE

SN74LVC1G34DBVTE4

Part No SN74LVC1G34DBVTE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER NON-INVERT SOT23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1100451-SN74LVC1G34DBVTE4
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Communications & Networking, Power Management, Sensing & Instrumentation, Portable Devices, Audio
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DBVTE4 CAD Model

Description

SN74LVC1G34DBVTE4 Single Buffer Gate

The SN74LVC1G34DBVTE4 is a high-performance, single buffer gate integrated circuit from the industry-leading semiconductor manufacturer, Texas Instruments. This device is designed to operate from a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V systems. It is part of the LVC family, which is known for low-voltage operation and compatibility with mixed-voltage system environments.

Encased in a compact SOT-23-5 package, the SN74LVC1G34DBVTE4 offers a minimal footprint on the printed circuit board (PCB), which is crucial for space-constrained applications. The device features a single input and output, with high drive strength that ensures reliable operation even in heavy-load conditions. The input is tolerant to 5.5V, which provides additional flexibility in mixed-voltage systems where input signals may exceed the operating voltage range.

This buffer gate boasts excellent signal integrity characteristics, with a balanced propagation delay and transition times. This ensures that signals are processed with minimal skew, making it ideal for high-speed digital applications. The SN74LVC1G34DBVTE4 also incorporates over-voltage tolerance on the input, which helps to protect the device in adverse conditions and enhances system reliability.

Key features of the SN74LVC1G34DBVTE4 include:

  • Wide Operating Voltage Range: 1.65V to 5.5V
  • High Output Drive: ±24-mA at 3.3V
  • Low Power Consumption: ICC of 10 µA Max
  • Schmitt-Trigger Action at All Inputs Makes the Circuit Tolerant to Slower Input Rise and Fall Times
  • Available in industry-standard SOT-23-5 package

Applications for the SN74LVC1G34DBVTE4 are diverse, including but not limited to, signal buffering, logic level translation, and driving heavy loads. Its robust design and versatile features make it an excellent choice for a wide range of electronic systems, from consumer electronics to industrial controls.

With its combination of high-speed performance, small package size, and compatibility with various voltage levels, the SN74LVC1G34DBVTE4 from Texas Instruments represents a reliable solution for designers looking to optimize their digital logic operations.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48TSSOP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,160+ $0.0432 $50.1120
2,825+ $0.0354 $100.0050
4,375+ $0.0343 $150.0625
6,025+ $0.0332 $200.0300
7,790+ $0.0321 $250.0590
10,420+ $0.0288 $300.0960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100,320 pieces
MOQ: 1160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess