The PCMB062D-1R0MS is a power inductor manufactured by Susumu, designed for applications requiring a 1.0 μH inductance. It's characterized by its compact size and shielded construction, making it suitable for use in space-constrained and EMI-sensitive environments.
Applications:
- DC-DC converters
- Power supplies for portable devices
- High-frequency filtering
- RF circuits
- Voltage regulators
Features:
- Small size (6.0 x 6.0 x 2.0 mm)
- Shielded construction for EMI reduction
- Low DC resistance
- High current handling capability
- Operating temperature range: -40°C to +125°C
- Inductance: 1.0 μH
- Tolerance: ±20%
Benefits:
- Saves space on the PCB
- Reduces electromagnetic interference
- Improves efficiency of power circuits
- Allows for high current applications
- Stable performance in varying temperatures
Additional Details:
The PCMB062D-1R0MS utilizes a ferrite core, providing its 1.0 μH inductance and high-frequency performance. The shielded construction minimizes EMI, making it suitable for sensitive electronic devices. It's designed for Surface Mount Technology (SMT). The "1R0" in the part number indicates 1.0 μH inductance. The "MS" indicates standard tolerance.