EN
  • EN
  • DE

SN74LVC1G3208DBVT

Part No SN74LVC1G3208DBVT
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC SNGL POS OR-AND 3IN SOT23-6 / AND/OR Gate Configurable 1 Circuit 3 Input (2, 1) Input SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LVC
Logic Type AND/OR Gate
Number of Circuits 1
Number of Inputs 3 Input (2, 1)
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 32mA, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number 74LVC1G3208
Other Names 74LVC1G3208DBVTE4,74LVC1G3208DBVTE4,296-SN74LVC1G3208DBVTDKR,TEXTISSN74LVC1G3208DBVT,SN74LVC1G3208DBVT,2156-SN74LVC1G3208DBVT,296-SN74LVC1G3208DBVTCT,296-SN74LVC1G3208DBVTTR
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258222-SN74LVC1G3208DBVT
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G3208DBVT CAD Model

Description

SN74LVC1G3208DBVT Single Power-Supply 2-Input NAND Gate from Texas Instruments

The SN74LVC1G3208DBVT is a high-performance, single 2-input NAND gate integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This compact and efficient device is designed to operate on a single power supply, making it an ideal component for a wide range of electronic applications that require logical operations with minimal power consumption.

Constructed with advanced silicon-gate CMOS technology, the SN74LVC1G3208DBVT offers optimal speed-power performance, which is crucial for modern electronic devices. The device supports a supply voltage range of 1.65V to 5.5V, allowing it to be used in systems that operate on different power levels, from low-voltage portable equipment to standard 5V digital circuits. This versatility ensures compatibility with a variety of microprocessors and digital systems.

The SN74LVC1G3208DBVT is characterized by its low power consumption, with a typical ICC of only 10 µA, even at 5.5V. This feature is particularly beneficial for battery-operated devices, where power efficiency is paramount. The device also boasts a wide operating temperature range of -40°C to 85°C, ensuring reliable performance in diverse environmental conditions.

With its small form factor, the SN74LVC1G3208DBVT comes in a compact SOT-23-5 package, making it suitable for space-constrained applications. The input and output are designed to tolerate up to 5.5V, regardless of the supply voltage, providing additional flexibility and protection against higher voltage levels that may occur in mixed-voltage systems.

Furthermore, the SN74LVC1G3208DBVT supports fast switching speeds, with a typical propagation delay (t_pd) of 3.4 ns at 3.3V, enabling quick response times in digital circuits. The device also features low ON-state resistance, which contributes to its high-speed performance and reduces the risk of signal degradation.

In summary, the SN74LVC1G3208DBVT from Texas Instruments is a reliable and efficient solution for implementing 2-input NAND logic functions in a wide array of electronic systems. Its low power consumption, broad supply voltage range, and fast switching capabilities make it an excellent choice for designers looking to optimize their digital circuitry.

You May Also Be Interested in

ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
Rochester Electronics
CONFIGURABLE MULTIFUNCTION GATE
Lowest to $0.1392
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.1809 $50.6520
590+ $0.1695 $100.0050
920+ $0.1638 $150.6960
1,315+ $0.1523 $200.2745
1,710+ $0.1466 $250.6860
2,130+ $0.1409 $300.1170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess