Product Overview: SN74LVC1G17DBVT from Texas Instruments
The SN74LVC1G17DBVT is a high-quality, single Schmitt-trigger buffer designed and manufactured by the renowned electronics company, Texas Instruments. This product is a part of the SN74LVC1G17 series, which is known for its superior performance and reliability.
Key Features
- Operates from 1.65 V to 5.5 V
- Max tpd of 4.2 ns at 3.3 V
- Inputs Accept Voltages to 5.5 V
- Low Power Consumption, 10-μA Max ICC
- Ioff Supports Live Insertion, Partial-Power-Down Mode, and Back-Drive Protection
Product Description
The SN74LVC1G17DBVT device is a single line driver with a Schmitt-trigger input. It is designed for 1.65-V to 5.5-V VCC operation. The device is designed to have the capability of being driven by a 5-V system that makes it suitable for a wide range of applications. It can be used in various applications including signal transmission, buffering, and edge-rate control.
Quality and Reliability
Texas Instruments is a trusted name in the field of electronics and the SN74LVC1G17DBVT is a testament to their commitment to quality and reliability. This product is designed for longevity and optimal performance, even in the most demanding conditions. It is manufactured using advanced technology and undergoes rigorous testing to ensure it meets Texas Instruments' high standards.
Applications
The SN74LVC1G17DBVT is versatile and can be used in a variety of applications. It is particularly useful in applications that require edge-rate control or buffering. It's also ideal for use in systems that need to support live insertion or partial-power-down mode.