EN
  • EN
  • DE

AD620AR-REEL7

Part No AD620AR-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Low Cost, Low Power Instrumentation Amplifier
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Instrumentation
Number of Circuits 1
SR - Slew Rate 1.2 V/μs
-3db Bandwidth 1MHz
Current - Input Bias 500pA
Voltage - Input Offset 30μV
Operating Supply Current 900μA
Output Current per Channel 18mA
Dual Supply Voltage (±) 4.6 V ~ 36 V, ±2.3 V ~ 18 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1136624-AD620AR-REEL7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Family Name AD620
Introduction Date October 28, 1995
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD620AR-REEL7 CAD Model

Description

AD620AR-REEL7: Low Power, Precision Instrumentation Amplifier

The AD620AR-REEL7 is a high precision, low power instrumentation amplifier from Analog Devices Inc. that offers a perfect blend of performance and versatility, making it an ideal choice for a wide range of applications. This device is designed to maximize accuracy through low offset voltage, low offset voltage drift, and low noise. It is available in a compact SOIC-8 package and is part of a tape and reel packaging, facilitating efficient handling and manufacturing.

Key Features:

  • Low Power: With a supply current of only 1.3 mA max, the AD620AR-REEL7 is an excellent choice for battery-powered and portable applications where power efficiency is critical.
  • High Accuracy: It features a low input offset voltage of 50 µV max and an offset drift of 0.6 µV/°C max, ensuring precision in measurement across a range of temperatures.
  • Wide Gain Range: The device offers an adjustable gain set with a single external resistor, ranging from 1 to 10,000, providing flexibility in amplification levels for different use cases.
  • Low Noise: With a low noise density of 9 nV/√Hz at 1 kHz, the AD620AR-REEL7 ensures signal integrity and minimizes interference in sensitive applications.
  • Single and Dual Power Supplies: It operates with a single supply range from +2.3 V to +18 V, or dual supplies ranging from ±2.3 V to ±18 V, accommodating various power configurations.

Applications:

The versatility of the AD620AR-REEL7 makes it suitable for a multitude of applications including:

  • Medical instrumentation such as ECG and non-invasive blood pressure monitors
  • Transducer interfaces
  • Data acquisition systems
  • Industrial process controls
  • Battery-powered and portable equipment

Conclusion:

The AD620AR-REEL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, precision instrumentation amplifiers. Its combination of low power consumption, high accuracy, flexible gain settings, and low noise performance make it a top choice for designers looking to optimize their systems for precision and efficiency. Whether for medical, industrial, or portable applications, the AD620AR-REEL7 stands out as a reliable and versatile component that can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9522 $54.4742
22+ $4.6388 $102.0536
34+ $4.4821 $152.3914
48+ $4.1687 $200.0976
63+ $4.0120 $252.7560
78+ $3.8552 $300.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,110 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess