EN
  • EN
  • DE

SN74LVC1G123DCTR

Part No SN74LVC1G123DCTR
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R / IC SNGL MONO MULTIVIBTOR SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 1
Schmitt Trigger Input Yes
Propagation Delay 18.5ns
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 030298-SN74LVC1G123DCTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name SN74LVC1G123
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin Japan , Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G123DCTR CAD Model

Description

Product Description: SN74LVC1G123DCTR by Texas Instruments

The SN74LVC1G123DCTR is a high-performance, single monostable multivibrator manufactured by the globally renowned company, Texas Instruments. This product is designed with cutting-edge technology to provide an exceptional and reliable performance.

This device is characterized by its high-speed performance, with a maximum propagation delay time of 6.5 ns. This makes it ideal for high-frequency applications where speed is a critical factor. The SN74LVC1G123DCTR also has a wide operating voltage range from 1.65 V to 5.5 V, offering flexibility in various application conditions.

One of the key features of the SN74LVC1G123DCTR is its low power consumption. It operates at a maximum quiescent current of 10 µA, making it an energy-efficient choice. This device also supports a broad operating temperature range from -40°C to 85°C, ensuring stability and reliability in different environmental conditions.

The SN74LVC1G123DCTR is available in an 8-pin SOT-23 package, which is compact and suitable for space-constrained applications. It also includes an output pulse width control function, which allows for fine-tuning of the output pulse duration to meet specific application requirements.

With its robust design and advanced features, the SN74LVC1G123DCTR is suitable for a wide range of applications. These include telecommunications, data communication, signal processing, and other high-speed digital applications. It is also RoHS compliant, making it environmentally friendly and safe to use.

In conclusion, the SN74LVC1G123DCTR from Texas Instruments is a high-quality, high-performance monostable multivibrator that offers excellent speed, low power consumption, and flexibility in operating conditions. Its compact size and advanced features make it a versatile choice for various high-speed applications.

You May Also Be Interested in

Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $18.9180
NXP / Nexperia
Monostable/astable multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: V-CONTROLLED PULSE WI
Need more? Email Us
Texas Instruments
IC MMV 2-CIR 100-NS 16-SOIC
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Dual Monostable Multivibrator
Need more? Email Us
Toshiba Semiconductor and Storage
DUAL MONOSTABLE MULTIVIBRATOR. RETRIGGERBLE/NON-RETRIGGERBLE
Lowest to $0.1617

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4515 $51.9225
240+ $0.4229 $101.4960
370+ $0.4086 $151.1820
530+ $0.3800 $201.4000
685+ $0.3658 $250.5730
855+ $0.3515 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,250 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess