Product Overview: SN74LVC1G07DBV
The SN74LVC1G07DBV is a single buffer/driver with open-drain output from Texas Instruments designed to support a wide range of applications, from industrial to consumer electronics. It belongs to the 74LVC family of devices, which are known for their low-voltage operation and compatibility with mixed-voltage systems.
Key Features
- Wide Operating Voltage Range: The device can function with a supply voltage ranging from 1.65V to 5.5V, making it suitable for interfacing with both 3.3V and 5V logic levels.
- High Output Drive: Despite its low power consumption, the SN74LVC1G07DBV can deliver a significant output drive, with the capability to sink currents up to 32mA.
- Low Power Consumption: The device features a low ICC of 10uA (max) when disabled and 20uA (max) when enabled, contributing to energy-efficient designs.
- ESD Protection: It offers excellent electrostatic discharge (ESD) protection, ensuring robust performance in environments prone to static electricity.
- Flexible Packaging: The SN74LVC1G07DBV comes in a small-outline transistor (SOT-23) package, which is ideal for space-constrained applications.
Applications
This versatile buffer/driver is used in various applications, including but not limited to:
- Logic level translation
- Signal buffering
- Line driving
- Open-drain configurations such as I²C bus or multiplexed LED driving
Quality and Reliability
Texas Instruments is committed to delivering high-quality products. The SN74LVC1G07DBV is manufactured under stringent standards, ensuring reliable performance and longevity in a wide range of operating conditions. Its robust design and proven fabrication process make it a preferred choice for engineers and designers looking for a dependable buffer/driver solution.