EN
  • EN
  • DE

MAX44285TAUA+T

Part No MAX44285TAUA+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 2 CIRCUIT 8UMAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Amplifier Type Current Sense
-3db Bandwidth 80kHz
Current - Input Bias 65μA
Voltage - Input Offset 12μV
Supply Current 1.3mA
Supply Voltage , Single/Dual (±) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-uMAX
Family Part Number MAX44285
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703838-MAX44285TAUA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX44285TAUA+T CAD Model

Description

MAX44285TAUA+T Precision Current-Sense Amplifier from Maxim Integrated

The MAX44285TAUA+T is a high-accuracy, low-side current-sense amplifier designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This precision amplifier is tailored for a wide array of applications, including power management, battery monitoring, and overcurrent protection in consumer, automotive, and industrial settings.

At the heart of the MAX44285TAUA+T is a patented auto-zeroing technique that ensures a low input offset voltage of just 10µV (max) and an input offset drift of 0.1µV/°C (max). These characteristics make it an excellent choice for applications demanding high precision over a wide temperature range. The device operates from a single 2.7V to 5.5V power supply, making it versatile for various system voltages.

This current-sense amplifier offers a wide input common-mode range from -0.1V to +36V, independent of the supply voltage, which allows for flexible circuit placement and the ability to handle high common-mode voltages. The MAX44285TAUA+T comes in a compact 8-pin µMAX package, which is ideal for space-constrained applications.

One of the key features of the MAX44285TAUA+T is its high accuracy, with a gain error of just 0.1% (max) and a gain error drift of 10ppm/°C (max). This precision is maintained across the full -40°C to +125°C operating temperature range, ensuring reliable performance in harsh environments.

Furthermore, the device boasts a 200kHz bandwidth and a low 250µA (typ) supply current, which is beneficial for power-sensitive applications. The MAX44285TAUA+T also features a 3µVp-p (typ) low input-referred noise over the 0.1Hz to 10Hz range, providing an excellent signal-to-noise ratio.

For engineers looking to integrate current measurement into their designs, the MAX44285TAUA+T offers a robust and precise solution. Its high accuracy, wide operating temperature range, and low power consumption make it a go-to component for current-sensing applications that demand the utmost in performance and reliability.

Maxim Integrated's commitment to quality and innovation ensures that the MAX44285TAUA+T current-sense amplifier stands out as a superior choice for designers who require a precise, reliable, and efficient solution for current measurement.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8721 $54.3605
12+ $8.9207 $107.0484
18+ $8.6420 $155.5560
24+ $8.3632 $200.7168
31+ $8.0844 $250.6164
42+ $7.2481 $304.4202
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess