EN
  • EN
  • DE

LTC2633CTS8-LZ10#TRPBF

Part No LTC2633CTS8-LZ10#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 10BIT DL SPI I2C TSOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 10
Number of D/A Converters 2
Settling Time 4μs (Typ)
Output Type Voltage - Buffered
Differential Output No
Data Interface I2C
Reference Type External, Internal
Analog Supply Voltage 2.7 V to 5.5 V
Digital Supply Voltage 2.7 V to 5.5 V
INL/DNL (LSB) ±0.2, ±0.5 (Max)
Temperature Range - Operating 0°C to 70°C
Case / Package TSOT-23-8
Win Source Part Number 1061850-LTC2633CTS8-LZ10#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC2633CTS8-LZ10#TRPBF CAD Model

Description

LTC2633CTS8-LZ10#TRPBF Digital-to-Analog Converter (DAC)

The LTC2633CTS8-LZ10#TRPBF is a high-precision, dual-channel, 10-bit Digital-to-Analog Converter (DAC) component developed by Linear Technology, which is now part of Analog Devices. This compact and efficient DAC is designed for applications that require accurate digital control over analog outputs. Its 10-bit resolution provides fine granularity, allowing for 1024 distinct output levels, which is ideal for precise control tasks.

One of the key features of the LTC2633CTS8-LZ10#TRPBF is its small form factor. Housed in a TSOT-23 package, it is well-suited for space-constrained applications. Despite its small size, it doesn't compromise on performance and offers a range of features that make it an excellent choice for a variety of systems.

This DAC operates from a 2.7V to 5.5V supply, providing flexibility in terms of power supply options and making it compatible with many existing circuits and systems. It also includes an integrated, high-accuracy reference with a 10ppm/°C max temperature coefficient, ensuring stable performance over a wide temperature range.

The LTC2633CTS8-LZ10#TRPBF offers an I2C interface, which is a widely-used communication protocol that enables easy integration into existing digital systems. This interface allows for simple connection to microcontrollers and other digital devices, facilitating efficient data transfer and control signals between components.

Furthermore, this DAC features a power-on reset to zero-scale or mid-scale depending on the model, and it also has a power-down feature that reduces power consumption when the DAC is not in use. This makes it an energy-efficient choice for battery-powered devices and applications that require energy conservation.

Applications for the LTC2633CTS8-LZ10#TRPBF are diverse and include precision control systems, such as those found in industrial automation, instrumentation, and digital gain and offset adjustment. Its robust design and high level of integration make it a reliable and convenient solution for designers looking to add analog output capabilities to their digital systems.

In summary, the LTC2633CTS8-LZ10#TRPBF from Linear Technology is a versatile and precise DAC that offers excellent performance in a small package, making it well-suited for a wide range of applications that require fine control over analog outputs.

You May Also Be Interested in

Analog Devices Inc.
High Voltage, Quad-Channel 12-Bit Voltage Output DAC | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $38.4129
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Analog Devices Inc.
5 V, Serial-Input Voltage-Output, 16-Bit DACs | IC DAC 16BIT V-OUT 8SOIC
Lowest to $24.5454
Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess