EN
  • EN
  • DE

SN74LVC1G06DBVRG4

Part No SN74LVC1G06DBVRG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V SOT23-5 / Buffer, Inverting 1 Element 1 Bit per Element Open Drain Output SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVC
Package Tape & Reel
Logic Type Buffer, Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 32mA
Voltage - Supply 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number 74LVC1G06
Other Names 2156-SN74LVC1G06DBVRG4,TEXTISSN74LVC1G06DBVRG4,296-46207-2,296-46207-1,296-46207-6,SN74LVC1G06DBVRG4
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259317-SN74LVC1G06DBVRG4
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G06DBVRG4 CAD Model

Description

Product Overview: SN74LVC1G06DBVRG4 by Texas Instruments

The SN74LVC1G06DBVRG4 is a single inverter buffer/driver with open-drain output, designed by Texas Instruments to provide users with a high-performance solution for their digital logic circuit needs. This integrated circuit is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems.

Key Features

  • Logic Type: The device is an inverter, which means it outputs the inverse logic level of the input signal. Its open-drain output allows for wired-OR logic configurations, making it versatile for various applications.
  • Operating Voltage: It operates over a wide voltage range of 1.65V to 5.5V, allowing it to be used in systems with different logic levels without the need for level-shifting components.
  • High-Speed Operation: With a typical propagation delay of just 2.9 ns at 3.3V, the SN74LVC1G06DBVRG4 is suitable for high-speed applications where timing is critical.
  • I/O Capacitance: It has a low input capacitance of 1.5 pF (typical), which minimizes loading on the driving circuit.
  • Current Drive: The device can source or sink up to 32 mA at the output, providing sufficient drive capability for most low-power applications.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection shields the device against damage from static electricity, with human-body model (HBM) protection exceeding JESD 22, 2000V minimum.

Applications

The SN74LVC1G06DBVRG4 is suitable for a broad range of applications, including:

  • Logic level translation
  • Wired-OR logic functions
  • Interface circuitry
  • Signal gating
  • Glitch-free power-up/power-down circuits

Package and Quality

This device comes in a small, surface-mount SOT-23-5 package, which is ideal for space-constrained applications. The SN74LVC1G06DBVRG4 is also characterized for operation from -40°C to +125°C, ensuring reliability across a wide temperature range. As with all Texas Instruments products, it is manufactured to high-quality standards, ensuring dependable performance for your electronic projects.

With its combination of features, the SN74LVC1G06DBVRG4 from Texas Instruments is a versatile and reliable choice for designers looking to implement efficient logic operations in their electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2,160+ $0.0232 $50.1120
4,590+ $0.0218 $100.0620
7,145+ $0.0210 $150.0450
10,205+ $0.0196 $200.0180
13,300+ $0.0188 $250.0400
16,575+ $0.0181 $300.0075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470,750 pieces
MOQ: 2160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess