The SN74LVC162244AGQLR is a high-performance, 16-bit buffer and line driver from Texas Instruments, designed for use in applications that require low-voltage and low-power operation. This integrated circuit is part of the LVC family, which is known for its 3.3V operation and 5V tolerant inputs, making it compatible with mixed-voltage systems.
Key Features
- Logic Type: 16-Bit Buffer/Line Driver with 3-State Outputs
- Voltage Range: Operates from 1.65V to 3.6V
- Drive Capability: Can drive up to 24mA at 3.3V
- Input Tolerance: 5V tolerant inputs allow for interface with higher voltage logic levels without damage
- Speed: Fast propagation delays and output transition times
- Output Configuration: 3-State outputs which can be placed in high-impedance mode for bus applications
- Package: Packaged in a 48-pin TQFP (Thin Quad Flat Pack)
Applications
The SN74LVC162244AGQLR is suitable for a wide range of applications, including:
- Memory interfacing
- Bus driving
- Data transmission
- Signal buffering
- Level shifting for mixed-voltage systems
Quality and Reliability
As with all Texas Instruments products, the SN74LVC162244AGQLR is manufactured to the highest quality standards, ensuring reliable performance in even the most demanding applications. The device is also RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in electronics.
Design Support
Texas Instruments provides comprehensive design support for the SN74LVC162244AGQLR, including technical documents, reference designs, and simulation tools to assist engineers in integrating the device into their projects with ease.