EN
  • EN
  • DE

HA17431HLTPE-E

Part No HA17431HLTPE-E
Manufacturer Renesas Electronics America
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOT23
Manufacturer Renesas Electronics America
Manufacturer Homepage www.renesas.com
Win Source Part Number 753432-HA17431HLTPE-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HA17431HLTPE-E CAD Model

Description

The HA17431HLTPE-E is a precision adjustable shunt regulator manufactured by Renesas Electronics. It is designed to provide accurate and stable voltage regulation in various electronic circuits. This shunt regulator features a low temperature coefficient and a wide operating voltage range, making it suitable for applications requiring precise voltage references and error amplifiers.

Applications:

  • Power Supplies: Used as a voltage reference in linear power supplies and switching power supplies.
  • Voltage Monitors: Provides accurate voltage monitoring for overvoltage and undervoltage protection circuits.
  • Error Amplifiers: Used in feedback control systems to provide precise voltage regulation.
  • Instrumentation: Provides a stable voltage reference for measurement and instrumentation equipment.
  • Battery Chargers: Used for voltage regulation in battery charging circuits.
  • Linear Regulators: Provides an adjustable voltage reference for linear regulators.

Features:

  • Precision Adjustable Shunt Regulator: Provides accurate and stable voltage regulation.
  • Adjustable Output Voltage: Allows for adjusting the output voltage using external resistors.
  • Low Temperature Coefficient: Minimizes voltage drift over temperature variations.
  • Wide Operating Voltage Range: Operates over a wide range of supply voltages.
  • Low Output Impedance: Provides a stable output voltage under varying load conditions.
  • Small Package: Facilitates easy integration into various electronic devices.

Benefits:

  • Improved Accuracy: Provides precise voltage regulation, improving the accuracy of the circuit.
  • Stable Performance: Minimizes voltage drift over temperature and load variations, ensuring stable performance.
  • Versatile: Can be used in a wide range of applications requiring voltage regulation.
  • Cost-Effective: Provides a cost-effective solution for precision voltage regulation.
  • Easy to Use: Simple design and adjustable output voltage make it easy to integrate into existing systems.

Additional Details:

The HA17431HLTPE-E typically has an adjustable output voltage range of 2.5V to 36V. It requires external resistors to set the desired output voltage. The reference voltage is typically around 2.5V. The device is typically packaged in a small surface-mount package, such as a SOT-23 or similar package. Proper biasing and compensation are essential for optimal performance. The HA17431HLTPE-E offers a reliable and efficient solution for precision voltage regulation in a wide range of electronic devices.

You May Also Be Interested in

SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess