EN
  • EN
  • DE

SN74LVC161284

Part No SN74LVC161284
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 19-BIT BUS INTERFACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1255464-SN74LVC161284
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC161284 CAD Model

Description

The SN74LVC161284 from Texas Instruments is a high-performance, 19-bit interface logic level shifter designed to address the needs of multi-voltage systems by facilitating the bidirectional voltage translation between different logic levels. This device is specifically tailored for applications that require high-speed data transfer between a core logic circuit operating at a lower voltage and an I/O interface operating at a higher voltage, making it a crucial component in a wide range of digital systems.

Key Features:

  • Voltage Level Translation: The SN74LVC161284 is capable of translating signals between 3.3V LVTTL/LVCMOS levels and 5V TTL/CMOS levels, offering a versatile solution for bridging between different voltage domains.
  • High-Speed Operation: Designed for high-speed signal processing, this level shifter can support data rates that are essential for today's fast-paced digital communication requirements.
  • Low Power Consumption: It operates with minimal power dissipation, which is critical for energy-efficient design in modern electronic devices.
  • Robust ESD Protection: The device includes electrostatic discharge (ESD) protection circuits, which ensure enhanced reliability and longevity by safeguarding against inadvertent voltage spikes.
  • Wide Operating Temperature Range: The SN74LVC161284 is designed to perform reliably across a broad temperature range, making it suitable for industrial and automotive applications.
  • Bus Hold on Data Inputs: The device incorporates bus hold circuitry on its data inputs, which prevents floating inputs and ensures stable operation without the need for external pull-up or pull-down resistors.

Applications:

The versatility of the SN74LVC161284 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Mixed-voltage system interface
  • Communication control interface
  • Data bus translation and bridging
  • Level shifting for microprocessors/MCUs
  • Signal buffering and isolation

With its robust design and flexible functionality, the SN74LVC161284 is a reliable and essential component for designers looking to integrate different logic levels within their electronic systems.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess