EN
  • EN
  • DE

SN74ALVC00DGVR

Part No SN74ALVC00DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ALVC
Packaging Reel - TR
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 1.65 V ~ 3.6 V
Maximum Quiescent Current 10μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7 V ~ 0.8 V
Logic Level - High 1.7 V ~ 2 V
Max Propagation Delay @ V, Max CL 3ns @ 3.3V, 50pF
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Manufacturer Package 14-TVSOP
Package 14-TFSOP (0.173", 4.40mm Width)
Win Source Part Number 1253848-SN74ALVC00DGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN74ALVC00
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ALVC00DGVR CAD Model

Description

Product Overview: SN74ALVC00DGVR by Texas Instruments

The SN74ALVC00DGVR is a high-performance, quadruple 2-input positive-NAND gate integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device is part of the ALVC family, which is known for its low-voltage operation and high-speed interface technology. The SN74ALVC00DGVR is specifically engineered to address the needs of modern digital systems where space is at a premium and power efficiency is crucial.

Key Features and Benefits

  • Advanced Technology: The SN74ALVC00DGVR utilizes advanced CMOS technology to provide a robust and reliable logic gate solution.
  • Low-Voltage Operation: Designed to operate at a supply voltage range of 1.65V to 3.6V, this device supports the low-voltage requirements of battery-operated and portable applications without compromising performance.
  • High-Speed: With a typical propagation delay of just 2.9 ns at 3.3V, the SN74ALVC00DGVR is optimized for high-speed signal processing, making it suitable for a wide range of timing-critical applications.
  • Drive Capability: The device can drive up to 24 mA at the output, allowing for direct interfacing with a variety of other digital components without the need for additional buffer stages.
  • Reduced Power Consumption: By minimizing the quiescent current and ensuring low dynamic power consumption, the SN74ALVC00DGVR is an energy-efficient choice for power-sensitive designs.
  • Compact Packaging: Housed in a small 2.90 mm x 1.60 mm TVSOP (Thin Shrink Small Outline Package), the SN74ALVC00DGVR is ideal for applications where board space is limited.
  • Temperature Range: The device is operational over a wide temperature range from -40°C to 85°C, ensuring reliability across diverse environmental conditions.

Applications

The versatility of the SN74ALVC00DGVR makes it a suitable component for a wide variety of applications, including:

  • Smartphones and Tablets
  • Portable Electronics
  • Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Consumer Electronics

In conclusion, the SN74ALVC00DGVR from Texas Instruments is a state-of-the-art, compact, and energy-efficient solution for designers looking to incorporate reliable NAND gate logic into their digital systems. With its high-speed operation, low-voltage capability, and small footprint, this device stands out as an excellent choice for a multitude of electronic applications.

You May Also Be Interested in

ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
230+ $0.2214 $50.9220
555+ $0.1817 $100.8435
855+ $0.1760 $150.4800
1,175+ $0.1704 $200.2200
1,520+ $0.1647 $250.3440
2,035+ $0.1476 $300.3660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,440 pieces
MOQ: 230 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess