EN
  • EN
  • DE

TPS70151PWR

Part No TPS70151PWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case TSOP
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 750303-TPS70151PWR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS70151PWR CAD Model

Description

TPS70151PWR by Texas Instruments

The TPS70151PWR is a state-of-the-art low-dropout (LDO) voltage regulator integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This component is engineered to deliver high accuracy, low noise, and low quiescent current, making it an ideal choice for sensitive analog circuits and robust digital interfaces that require a stable power supply.

Key Features

  • Dual Output Voltages: The TPS70151PWR provides two independent regulated voltages, which can be adjusted by external resistors. This dual output feature allows for greater flexibility in powering different parts of a system with varying voltage requirements.
  • High Accuracy: With an impressive accuracy of 2%, this LDO ensures reliable performance and minimizes voltage deviations, which is crucial for precision applications.
  • Low Dropout: The low dropout feature means it can provide a stable output voltage with a minimal difference between the input and output voltages, ensuring efficient operation even at low input voltages.
  • Low Noise: The TPS70151PWR is designed to suppress output voltage noise, which is essential for powering noise-sensitive circuits such as RF or precision analog components.
  • Power-Saving Modes: It includes power-saving features such as a shutdown mode that significantly reduces the quiescent current, aiding in the conservation of battery life in portable applications.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, thus ensuring long-term reliability.
  • Overcurrent Protection: The device also features overcurrent protection to prevent damage from excessive load conditions.

Applications

The TPS70151PWR is versatile and can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable and handheld equipment
  • Data acquisition systems
  • Microcontroller power supplies
  • Medical instruments
  • Telecommunication infrastructure

Packaging and Quality

This IC comes in a TSSOP (Thin Shrink Small Outline Package) with 20 pins, designated by the PWR suffix in its part number. TI's commitment to quality means that the TPS70151PWR is manufactured to the highest standards, ensuring reliable performance across its operating temperature range and throughout its lifespan.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess