EN
  • EN
  • DE

SN74LVC138APWT

Part No SN74LVC138APWT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMUX 1X3:8 16TSSOP / Decoder/Demultiplexer 1 x 3:8 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 74LVC
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 24mA, 24mA
Voltage Supply Source Single Supply
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LVC138
Other Names SN74LVC138APWTG4,2156-SN74LVC138APWT,TEXTISSN74LVC138APWT,SN74LVC138APWTE4,SN74LVC138APWTG4,296-SN74LVC138APWTTR,SN74LVC138APWTE4,296-SN74LVC138APWTDKR,296-31904-6,296-31904-2,296-31904-1,296-31904-6,296-31904-2,SN74LVC138APWT,296-SN74LVC138APWTCT,296-31904-1
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256529-SN74LVC138APWT
Ultra Librarian 3D Model Ultra Librarian SN74LVC138APWT CAD Model

Description

Product Overview: SN74LVC138APWT

The SN74LVC138APWT is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device belongs to the family of 3-to-8 line decoders/demultiplexers and is specifically engineered to address the needs of high-speed memory decoding or data routing applications. It is particularly suited for systems that require low power consumption and high data throughput.

Constructed with an advanced LVC (Low-Voltage CMOS) technology, the SN74LVC138APWT operates at a voltage range of 2.7V to 3.6V, which makes it compatible with 3.3V logic systems while maintaining 5V tolerant inputs. This feature allows for interfacing with a wide range of logic levels, providing greater flexibility in mixed-voltage systems.

The device features three binary select inputs (A, B, and C), an enable input, and eight mutually exclusive outputs. The select inputs determine which one of the eight outputs will be active by decoding the input binary code. Additionally, the enable input can be used to disable all outputs, providing an additional layer of control. The high drive capability of the outputs ensures reliable operation in both sourcing and sinking current, which is crucial for driving loads in various applications.

The SN74LVC138APWT offers several attributes that make it an excellent choice for system designers:

  • Low Power Consumption: The device's CMOS technology ensures low power dissipation, making it ideal for battery-operated and power-sensitive applications.
  • High-Speed Operation: With fast propagation delays and output transition times, the SN74LVC138APWT can keep up with the speed requirements of modern digital systems.
  • Robustness: The device is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of environmental conditions.
  • Wide Compatibility: Its 5V tolerant inputs allow for interfacing with higher voltage logic levels without the need for additional level-shifting hardware.

Available in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN74LVC138APWT is designed for space-saving implementation on printed circuit boards, making it a versatile choice for compact electronic designs. Its applications span across various sectors including telecommunications, computing, industrial controls, and consumer electronics.

For detailed specifications, application circuits, and additional information, designers are encouraged to consult the datasheet provided by Texas Instruments.

You May Also Be Interested in

Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
Texas Instruments
3.3-V, CROSSPOINT/EXCHANGE, 20-C
Lowest to $2.6195
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
ON Semiconductor
IC CROSSPOINT SWITCH 1X2:2 16QFN
Need more? Email Us
Texas Instruments
Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3202
Renesas Electronics America
IC MULTIPLEXER 1 X 4:4 44-PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS FET EXCH SW 4X4:4 80QVSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3180
SG Micro Corp
0.01uA TSSOP-16 Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.2911

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4634 $50.9740
235+ $0.4340 $101.9900
360+ $0.4194 $150.9840
515+ $0.3900 $200.8500
670+ $0.3754 $251.5180
835+ $0.3607 $301.1845
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,340 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess