EN
  • EN
  • DE

MPXH6300AC6T1

Part No MPXH6300AC6T1
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR PRESSURE 20-304KPA 1317A / Pressure Sensor 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa) Absolute Male - 0.13" (3.3mm) Tube 0.3 V ~ 4.9 V 8-SOIC (0.335", 8.50mm Width), Top Port
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Pressure Sensors, Transducers
Manufacturer NXP USA Inc.
Packaging Reel - TR
Applications Board Mount
Pressure Type Absolute
Operating Pressure 2.9PSI ~ 44.09PSI (20kPa ~ 304kPa)
Output Type Analog Voltage
Output 0.3 V ~ 4.9 V
Accuracy ±1.5%
Voltage - Supply 4.74V ~ 5.46V
Port Size Male - 0.13" (3.3mm) Tube
Port Style Barbless
Features Temperature Compensated
Termination Style Gull Wing
Maximum Pressure 174.05PSI (1200kPa)
Temperature Range - Operating -40°C ~ 125°C
Case / Package 8-SOIC (0.335", 8.50mm Width), Top Port
Supplier Device Package 8-SSOP
Base Product Number MPXH6300
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 935316838128,Q1710062,MPXH6300AC6T1-ND,MPXH6300AC6T1CT,MPXH6300AC6T1TR,MPXH6300AC6T1DKR
Standard Package 300
Win Source Part Number 1336608-MPXH6300AC6T1
Ultra Librarian 3D Model Ultra Librarian MPXH6300AC6T1 CAD Model

Description

Product Overview: MPXH6300AC6T1 from NXP

The MPXH6300AC6T1 is a state-of-the-art integrated pressure sensor from NXP Semiconductors, designed to provide highly accurate and reliable pressure measurements. This sensor is part of NXP's MPX series, which is renowned for its robust performance in a variety of applications, including industrial controls, medical systems, and automotive systems.

Key Features

  • Pressure Range: The MPXH6300AC6T1 is capable of measuring absolute pressure ranging from 20 to 300 kPa, making it versatile for a broad spectrum of applications.
  • High Accuracy: It offers a high level of accuracy with a typical error of less than ±2.5% over its entire operating temperature range (-40°C to +125°C).
  • Temperature Compensated: The sensor includes an onboard temperature compensation mechanism that ensures stable readings across its full temperature range.
  • Calibrated: Each sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and non-linearity, which significantly simplifies system integration and calibration at the user end.
  • Analog Output: The MPXH6300AC6T1 provides a ratiometric analog output that varies linearly with the applied pressure. This analog output can easily interface with microcontrollers and other circuitry.
  • Small Footprint: The sensor is housed in a small, surface-mount package, which is ideal for space-constrained applications.

Applications

The MPXH6300AC6T1 is suitable for a wide range of applications, including but not limited to:

  • Automotive engine control systems
  • Industrial process control
  • Medical devices such as blood pressure monitors
  • Pneumatic control systems
  • Altitude and barometric pressure measurement

Conclusion

The MPXH6300AC6T1 from NXP is an excellent choice for developers looking for a reliable, accurate, and easy-to-use pressure sensor. Its robust design, coupled with its temperature compensation and calibration features, ensures that it delivers consistent performance for critical applications where precise pressure measurement is essential.

You May Also Be Interested in

Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Need more? Email Us
Sensirion AG
SENSOR 0.22PSID 0.08" 16BIT 1SMD / Pressure Sensor ±0.22PSI (±1.5kPa) Differential Male - 0.08" (2.00mm) Tube, Dual 16 b 16-SMD Module
Lowest to $31.2484
Honeywell
SENSOR PRES DIP 6 BAR GAUGE 5V / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR 15PSIG 0.18" 4.5V / Pressure Sensor 15PSI (103.42kPa) Vented Gauge Male - 0.18" (4.57mm) Tube 0.5 V ~ 4.5 V 6-DIP Module
Lowest to $65.6918
NXP / Nexperia
SENSOR 36.26PSID 4.9V / Pressure Sensor 36.26PSI (250kPa) Differential 0.2 V ~ 4.9 V 6-SIP Module
Need more? Email Us
Honeywell
SENSOR 15PSID 0.16" .155V 4SIP / Pressure Sensor ±15PSI (±103.42kPa) Differential Male - 0.16" (3.94mm) Tube, Dual 0 mV ~ 155 mV (5V) 4-SIP, Dual Ports, Same Side
Lowest to $67.5814
Honeywell
SENSOR 15PSIA 0.2" 7V
Need more? Email Us
Amphenol
SENSOR 5PSID 0.12" 14BIT 14SOIC / Pressure Sensor 5PSI (34.47kPa) Differential Male - 0.12" (3mm) Tube, Dual 14 b 14-SOIC Module, Dual Top Ports
Need more? Email Us
Honeywell
SENSOR 5PSIG 0.08" 2.97V 6SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 6-SMD Module
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 367 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess