EN
  • EN
  • DE

MPR083Q

Part No MPR083Q
Manufacturer Freescale Semiconductor - NXP
Catalog Capacitive Touch Sensors, Proximity Sensor ICs
Description CAPACITIVE SENSOR, SQUARE, SURFA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor, Capacitive Touch
Mfr Freescale Semiconductor - NXP
Package Bulk
Product Status Active
Programmable Not Verified
Type Buttons, Slider, Wheel
Proximity Detection Yes
Number of Inputs 8
Interface I2C
Voltage - Supply 1.8V ~ 3.6V
Current - Supply 41µA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 16-VQFN Exposed Pad
Supplier Device Package 16-QFN-EP (5x5)
Standard Package 123 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 643866-MPR083Q
Ultra Librarian 3D Model Ultra Librarian MPR083Q CAD Model

Description

The MPR083Q is an interface integrated circuit designed for capacitive touch sensors.

  • Category: Integrated Circuits (ICs)
  • Sub-Category: Interface - Sensor, Capacitive Touch
  • Inputs: 8 (Buttons, Sliders, Wheels)
  • Interface: I2C
  • Current Supply: 41μA
  • Voltage Supply: 1.8V to 3.6V
  • Operating Temperature: -40°C to 85°C
  • Features: Proximity Detection
  • Mounting Type: Surface Mount
  • Package: 16-VQFN Exposed Pad
  • Standard Package: 123 Pieces
  • Manufacturer: Freescale Semiconductor - NXP
  • Lifecycle Status: Active

You May Also Be Interested in

Cypress Semiconductor Corp
IC CAP SENSE 8SOIC
Lowest to $1.7970
Texas Instruments
Capacitance-to-Digital Converter for Proximity Level Sensing Applications | IC CAPACITIVE SENSING 16WQFN
Lowest to $8.1492
Cypress Semiconductor Corp
IC MBR 10 BUTTON 10 LED 48QFN
Lowest to $1.5876
Microchip Technology
IC TOUCH SENSOR 12CH 20SOIC
Lowest to $1.7205
Texas Instruments
IC CAPACITIVE SENSING
Lowest to $9.8702
Microchip Technology
IC TOUCH SENSOR 6CH 10VDFN
Lowest to $1.6904
Azoteq (Pty) Ltd
1 CH. CAPACITIVE SAR SENSOR FOR
Lowest to $1.3636
Semtech Corporation
IC TOUCH BUTTON CTLR 28MLPQ / Low Power, Capacitive Button Touch and Proximity Controller with LED Drivers and Analog Output
Need more? Email Us
Microchip Technology
SENSOR IC TOUCH/PROXMTY 1CH8SOIC / CHARGE-TRANSFER TOUCH SENSOR
Lowest to $3.5057

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess