EN
  • EN
  • DE

DS34S108GN+

Part No DS34S108GN+
Manufacturer Maxim Integrated
Catalog Specialized ICs
Description IC TIME DIV MULTIPLX 484BGA / TDM (Time Division Multiplexing) 484-BGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Maxim Integrated
Package Tray
Product Status Not For New Designs
Programmable Not Verified
Type TDM (Time Division Multiplexing)
Applications Data Transport
Mounting Type Surface Mount
Package / Case 484-BGA
Supplier Device Package 484-BGA (23x23)
Base Product Number DS34S108
Standard Package 60 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 773299-DS34S108GN+
Ultra Librarian 3D Model Ultra Librarian DS34S108GN+ CAD Model

Description

The DS34S108GN+ is a state-of-the-art serializer/deserializer (SerDes) component designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This product is an ideal solution for high-speed data communication in complex systems where signal integrity, reliability, and high performance are paramount. It is widely used in telecommunications, data centers, high-performance computing, and networking applications.

Key Features

  • High-Speed Data Transfer: The DS34S108GN+ supports high-speed data transfers, enabling efficient communication between devices.
  • Low Power Consumption: Designed for energy efficiency, this SerDes minimizes power usage, making it suitable for power-sensitive applications.
  • Robust Signal Integrity: The advanced design ensures excellent signal integrity even over long distances or in electrically noisy environments.
  • Compact Package: The device comes in a compact, surface-mountable package, allowing for integration into space-constrained designs.
  • Wide Temperature Range: The DS34S108GN+ operates reliably across a broad temperature range, ensuring performance in various operating conditions.

Applications

Maxim Integrated's DS34S108GN+ is versatile and can be used in a range of applications, including but not limited to:

  • High-speed data transport systems
  • Backplane interconnects
  • Base stations for wireless communications
  • Networking equipment such as routers and switches
  • Industrial control and automation systems

Technical Specifications

The DS34S108GN+ boasts a comprehensive set of technical specifications that cater to demanding communication requirements:

  • Interface Type: LVDS
  • Data Rate: Multi-Gbps
  • Supply Voltage: Specified for operation from a single power source
  • Operating Temperature Range: Specified for industrial environments
  • Package: Compact, surface-mountable, and lead-free

Quality and Reliability

Maxim Integrated is committed to delivering high-quality and reliable components. The DS34S108GN+ is no exception and is built to meet stringent industry standards for quality and reliability, ensuring long-term performance in critical applications.

You May Also Be Interested in

ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Fairchild/ON Semiconductor
IC OUTPUT CIRCUIT VERT 10-SIP
Lowest to $26.3102
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Renesas Electronics America
IC SER RAPIDIO SWITCH 576FCBGA
Lowest to $16.3040

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 780 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess