EN
  • EN
  • DE

CSD75208W1015

Part No CSD75208W1015
Manufacturer Texas Instruments
Catalog FETs - Arrays
Description MOSFET 2P-CH 20V 1.6A 6WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr Texas Instruments
Series NexFET™
Package Tape & Reel
Product Status Active
Technology MOSFET (Metal Oxide)
Configuration 2 P-Channel (Dual) Common Source
FET Feature Logic Level Gate
Drain to Source Voltage (Vdss) 20V
Current - Continuous Drain (Id) @ 25°C 1.6A
Rds On (Max) @ Id, Vgs 68mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id 1.1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 2.5nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds 410pF @ 10V
Power - Max 750mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 6-UFBGA, DSBGA
Supplier Device Package 6-DSBGA (1x1.5)
Base Product Number CSD75208
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 580863-CSD75208W1015
Ultra Librarian 3D Model Ultra Librarian CSD75208W1015 CAD Model

Description

Overview of Texas Instruments CSD75208W1015

The Texas Instruments CSD75208W1015 is a state-of-the-art power MOSFET designed to deliver high efficiency and performance for a wide range of applications. This device is part of TI's extensive portfolio of power management solutions, known for their reliability and innovation. The CSD75208W1015 is particularly suited for synchronous buck converters, which are commonly used in portable electronics, computing devices, and power supplies.

Key Features

  • Low On-Resistance: The CSD75208W1015 boasts an extremely low on-resistance (R<sub>DS(on)) of 10.5 mΩ at V<sub>GS = 4.5V. This characteristic minimizes conduction losses, enhancing overall efficiency in power conversion applications.
  • High Continuous Drain Current: With a continuous drain current (I<sub>D) of 15 A, this MOSFET can handle significant power without overheating, making it ideal for demanding environments.
  • Advanced Packaging: The device is housed in a compact 3.3 mm x 3.3 mm SON package, which includes a PowerPAD™ for improved thermal performance. This package design allows for efficient heat dissipation and space-saving on the PCB.
  • Optimized Gate Charge: The optimized gate charge (Q<sub>g) of the CSD75208W1015 results in reduced switching losses, allowing for faster switching frequencies and better performance in high-speed applications.

Applications

The CSD75208W1015 is versatile and can be used in various applications, including:

  • DC/DC converters for computing and networking
  • Power supplies for consumer electronics
  • Motor control circuits
  • Battery management systems
  • Load switches

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The CSD75208W1015 is no exception, undergoing rigorous testing to ensure it meets TI's standards for durability and performance. Customers can trust this MOSFET to provide reliable operation over its lifetime, even under challenging conditions.

In summary, the Texas Instruments CSD75208W1015 is a high-performance, efficient, and reliable power MOSFET, suitable for a broad range of power management applications. Its low on-resistance, high current capability, and advanced packaging make it an excellent choice for designers looking to optimize their power systems.

You May Also Be Interested in

Micro Commercial Co
MOSFET 2N-CH 100V 20A 8DFN
Lowest to $1.3098
Infineon Technologies
Power MOSFET(Vdss=30V, Rds(on)=0.10ohm) | MOSFET 2N-CH 30V 3.5A 8-SOIC
Lowest to $0.3564
Toshiba Semiconductor and Storage
MOSFET N/P-CH 20V 0.8A ES6
Lowest to $0.1079
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Diodes Incorporated
MOSFET 2N-CH 20V 9A 6UDFN
Lowest to $0.4366
Vishay
MOSFET 2P-CH 20V 7.1A 8-SOIC
Need more? Email Us
Infineon Technologies
HEXFETPower MOSFET | MOSFET 2N-CH 20V 8.9A 8-SOIC
Lowest to $0.4379
MICROSS/On Semiconductor
MOSFET 2N-CH 12V 33A 10WLCSP
Lowest to $0.5239
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
115+ $0.4401 $50.6115
280+ $0.3611 $101.1080
430+ $0.3498 $150.4140
595+ $0.3386 $201.4670
765+ $0.3273 $250.3845
1,025+ $0.2934 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess