EN
  • EN
  • DE
  • IT

MAX6642ATT98+T

Part No MAX6642ATT98+T
Manufacturer Maxim Integrated
Catalog Moisture Sensors, Humidity
Description Temp Sensor Digital Serial (2-Wire, I2C) 6-Pin TDFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Interface 2-Wire, I2C, SMBus
Lead Free Yes
Maximum Operating Temperature 125 °C
Max Supply Voltage (DC) 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage (DC) 3 V
Number of Pins 6
Operating Supply Current 500 µA
Operating Supply Voltage 5.5 V
Output Type Digital, I2C
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.25 B
RoHS Compliant
Win Source Part Number 1075629-MAX6642ATT98+T
Categories Moisture Sensors,Humidity
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX6642ATT98+T CAD Model

Description

Maxim Integrated MAX6642ATT98+T Temperature Sensor

The Maxim Integrated MAX6642ATT98+T is a high-precision temperature sensor designed for advanced thermal management solutions in a variety of electronic applications. This sensor provides accurate temperature readings and is ideal for systems that require reliable temperature monitoring to ensure optimal performance and safety. The MAX6642 is particularly suitable for use in computers, servers, telecom equipment, and portable devices.

Key Features

  • Accuracy: The MAX6642ATT98+T offers excellent accuracy with a ±1°C error margin over a temperature range from 0°C to +70°C for the local sensor and ±3°C for the remote diode-connected sensor.
  • Dual Temperature Sensing: This device includes both local and remote temperature sensors. The local sensor is integrated within the chip itself, while the remote sensor is typically a diode-connected transistor, such as a 2N3904, or the thermal diode found in many CPUs and ASICs.
  • I²C/SMBus-Compatible Interface: The sensor communicates with the host system via an industry-standard I²C/SMBus serial interface, which allows for easy integration into most digital systems.
  • Programmable Alert Outputs: The MAX6642ATT98+T provides programmable overtemperature alert outputs (OS and OT) which can be configured to signal the host system when the measured temperature exceeds user-defined thresholds.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with low power consumption, making it suitable for battery-powered devices.
  • Small Form Factor: The sensor comes in a compact 8-pin TDFN package, minimizing the footprint on the PCB and making it an excellent choice for space-constrained applications.

Applications

  • Desktop and Notebook Computers
  • Servers and Storage Systems
  • Telecommunication Equipment
  • Portable Electronics

The MAX6642ATT98+T temperature sensor by Maxim Integrated is an essential component for systems where accurate temperature monitoring is crucial for performance and safety. Its high level of integration, combined with its small size and ease of use, makes it an excellent choice for designers looking to implement sophisticated thermal management systems in their products.

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP / Humidity, Temperature 0 ~ 100% RH I²C ±1.8% RH 4 s Surface Mount
Lowest to $1.3068
Microchip Technology
IC, TEMP SENSOR, +/- 1 DEG, DFN-10; IC Output Type: Digital; Sensing Accuracy Ra
Lowest to $3.3129
Honeywell
SENS HUMID/TMP 3.3V SPI 4.5% SMD / Humidity, Temperature 0 ~ 100% RH SPI ±4.5% RH 6 s Surface Mount
Need more? Email Us
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
TE Connectivity
SENSOR HUMID/TEMP 3V I2C 3% SMD / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 5 s Surface Mount
Lowest to $5.5887
Maxim Integrated
±3°C Factory preset trip point temperature switch with no analog output 5-SOT-23 -55 to 125
Need more? Email Us
Silicon Labs
SENS HUMID/TMP 3.3V I2C 3% 24QFN / Humidity, Temperature 0 ~ 100% RH I²C ±3% RH 8 s Surface Mount
Lowest to $6.2562
Silicon Labs
SENS HUMI/TEMP 3.3V I2C 3% 24QFN
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL -40C-115C SNT-4A / Temperature Sensor Digital, Local -40°C ~ 115°C SNT-4A
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3825 $51.9125
12+ $8.5190 $102.2280
19+ $8.2528 $156.8032
26+ $7.9866 $207.6516
33+ $7.7204 $254.7732
44+ $6.9217 $304.5548
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,154 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess