EN
  • EN
  • DE

SN74LVC126AQPWRQ1

Part No SN74LVC126AQPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 3.6V 14TSSOP / Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LVC
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 24mA, 24mA
Voltage - Supply 1.65V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number SN74LVC12
Other Names 296-29206-6,2156-SN74LVC126AQPWRQ1-TITR,-SN74LVC126AQPWRQ1R,2156-SN74LVC126AQPWRQ1,296-29206-2,-296-29206-1,296-29206-1,-296-29206-1,SN74LVC126AQPWRQ1,TEXTISSN74LVC126AQPWRQ1
Standard Package 2,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259116-SN74LVC126AQPWRQ1
Ultra Librarian 3D Model Ultra Librarian SN74LVC126AQPWRQ1 CAD Model

Description

The SN74LVC126AQPWRQ1 is a high-performance, automotive-grade integrated circuit designed and manufactured by Texas Instruments. This quadruple bus buffer gate is specifically engineered to meet the rigorous standards of the automotive industry, providing robust and reliable performance in a wide range of vehicular applications.

Featuring four independent bus buffer gates with 3-state outputs, the SN74LVC126AQPWRQ1 is ideal for driving bus lines or buffer memory address registers. Each gate is equipped with individual output enables which control whether the output is in the active state or a high-impedance state, thereby allowing for the disconnection of the output from the bus line.

The device operates on a wide supply voltage range from 2.7V to 3.6V, making it compatible with a variety of logic levels and suitable for interfacing with both 3.3V and 5V systems. This flexibility in voltage compatibility ensures that the SN74LVC126AQPWRQ1 can be used in mixed-voltage environments, which is common in automotive electrical systems.

With its low power consumption and high drive capability, the SN74LVC126AQPWRQ1 is designed to deliver high-speed performance while maintaining energy efficiency. This makes it an excellent choice for battery-operated and power-sensitive applications within the automotive sector.

The device comes in a small-outline package (PWR suffix), which is optimized for space-saving on printed circuit boards, a critical consideration in automotive design where space is often at a premium. Additionally, the SN74LVC126AQPWRQ1 is characterized for operation from –40°C to 125°C, ensuring reliable performance in the extreme temperature variations encountered in automotive environments.

In summary, the SN74LVC126AQPWRQ1 from Texas Instruments is a versatile and dependable component that provides the necessary features for automotive applications requiring high-speed, low-power bus buffer gates with 3-state outputs. Its robust design and wide operating temperature range make it the perfect choice for the demanding conditions of automotive electronics.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Texas Instruments
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess