EN
  • EN
  • DE

SN74LVC08ARGYRG4

Part No SN74LVC08ARGYRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description QUADRUPLE 2-INPUT POSITIVE-AND GATES | IC GATE AND 4CH 2-INP 14VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.65V ~ 3.6V
Current - Quiescent (Maximum) 1μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.7V ~ 2V
Max Propagation Delay at V, Max CL 3.9ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Supplier Device Package 14-VQFN (3.5x3.5)
Manufacturer Package 14-VFQFN Exposed Pad
Family Part Number 74LVC08
Manufacturer Pack Quantity 3,000
MSL Level 2 (1 Year)
Win Source Part Number 1255408-SN74LVC08ARGYRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVC08ARGYRG4 CAD Model

Description

Product Overview: SN74LVC08ARGYRG4

The SN74LVC08ARGYRG4 is a high-performance, quadruple 2-input positive-AND gate integrated circuit produced by the renowned manufacturer Texas Instruments. This device operates on a very low voltage range while still delivering high-speed performance, making it an ideal choice for a wide range of applications in modern electronics.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: Four 2-input gates
  • Supply Voltage Range: 1.65V to 5.5V, accommodating a variety of logic levels and allowing for interfacing with both 3.3V and 5V systems.
  • Logic Level Compatibility: LVC (Low-Voltage CMOS), ensuring compatibility with TTL (Transistor-Transistor Logic).
  • Output Current: ±8 mA, providing adequate drive capability.
  • Operating Temperature: -40°C to +125°C, suitable for industrial environments.
  • Package / Case: VQFN-14, a compact and space-saving footprint.
  • Mounting Type: Surface mount, for easy integration into PCB designs.

Applications

The SN74LVC08ARGYRG4 is versatile and can be used in various applications such as:

  • Computers and computer peripherals
  • Networking equipment
  • Embedded systems
  • Signal processing
  • Consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74LVC08ARGYRG4 is no exception. Each device is rigorously tested to ensure high reliability and performance under varying conditions. The product adheres to RoHS standards, ensuring environmental compliance and safety.

Support and Resources

Designers and engineers can access extensive technical documentation, including datasheets, application notes, and design resources, directly from the Texas Instruments website. This facilitates easy integration of the SN74LVC08ARGYRG4 into new and existing designs, with support readily available from TI's customer service and technical support teams.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1586 $50.7520
675+ $0.1486 $100.3050
1,045+ $0.1436 $150.0620
1,500+ $0.1336 $200.4000
1,950+ $0.1285 $250.5750
2,430+ $0.1235 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,340 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess