EN
  • EN
  • DE

LTC1863IGN#PBF

Part No LTC1863IGN#PBF
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description IC ADC 12BIT SAR 16SSOP / 12 Bit Analog to Digital Converter 8 Input 1 SAR 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition - Analog to Digital Converters (ADC)
Mfr Analog Devices Inc.
Package Tube
Number of Bits 12
Sampling Rate (Per Second) 200k
Number of Inputs 8
Input Type Differential, Single Ended
Data Interface SPI
Configuration MUX-S/H-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External, Internal
Voltage - Supply, Analog 5V
Voltage - Supply, Digital 5V
Temperature Range - Operating -40°C ~ 85°C
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-SSOP
Mounting SMD (SMT)
Base Product Number LTC1863
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -2735-LTC1863IGN#PBF,LTC1863IGNPBF
Standard Package 100
Win Source Part Number 1072061-LTC1863IGN#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1863IGN#PBF CAD Model

Description

Analog Devices Inc. LTC1863IGN#PBF Overview

The LTC1863IGN#PBF from Analog Devices Inc. is a high-performance, 12-bit analog-to-digital converter (ADC) that offers a dual-channel input and operates from a single 5V power supply. This component is part of the LTC1863 series, designed to deliver precision measurement in a compact, integrated package. It's perfect for applications requiring high accuracy and low power consumption, such as portable instrumentation, industrial process control, and data acquisition systems.

Key Features

  • Resolution: 12-bit, providing fine-grain detail in measurement.
  • Sampling Rate: Up to 200ksps, enabling the capture of fast-changing signals.
  • Input Channels: 2 differential channels, which can be configured as 4 single-ended inputs, offering flexibility in signal acquisition.
  • Low Power: Operates on a single 5V supply with a power consumption of only 1.4mA, ideal for battery-powered devices.
  • No External Driver Required: The LTC1863 series includes an internal conversion clock, eliminating the need for external driving circuitry.
  • Software-Selectable Input Ranges: The input range can be set through software commands, allowing for easy integration and adaptability.
  • Interface: Simple 3-wire SPI-compatible serial interface that makes it easy to connect to microcontrollers and DSPs.
  • Package: Comes in a 16-pin narrow SSOP package which is suitable for space-constrained applications.

Applications

The LTC1863IGN#PBF is versatile and can be used across a wide array of applications, including:

  • Portable medical devices
  • Battery-powered equipment
  • Data acquisition systems
  • Industrial monitoring and control
  • Instrumentation

Product Quality and Reliability

Analog Devices Inc. is renowned for its commitment to quality and reliability. The LTC1863IGN#PBF is built with this in mind, ensuring that it meets the stringent requirements of industrial and commercial applications. With its robust design and reliable performance, this ADC is a solid choice for designers looking to balance performance with power efficiency.

For detailed technical specifications and application support, refer to the manufacturer's datasheet and resources provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC IND TO DGTL 12B 13.3K 16WQFN
Lowest to $8.8140
Texas Instruments
IC DAC 16/24/32BIT 384K 28TSSOP
Lowest to $3.7836
Texas Instruments
IC IND TO DGTL 24BIT 5M 16TSSOP
Need more? Email Us
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC DRVR 7 SEG 4 1/2 DIGIT 32LQFP
Lowest to $33.4702
Maxim Integrated
IC ADC 3 1/2DIG W/LED DVR 32LQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 16BIT 9.6M 40TQFN
Lowest to $37.8359
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3654 $65.4616
8+ $13.4281 $107.4248
12+ $13.0084 $156.1008
16+ $12.5888 $201.4208
21+ $12.1692 $255.5532
28+ $10.9103 $305.4884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess