EN
  • EN
  • DE

PW80-G1

Part No PW80-G1
Manufacturer Cinch Connectivity Solutions
Catalog Custom Parts (N - R)
Description Electrical Connector Cylindrical
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194311-PW80-G1
Categories Custom Parts
Manufacturer Cinch Connectivity Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PW80-G1 CAD Model

Description

The PW80-G1 is a power entry module manufactured by Cinch Connectivity Solutions. This module integrates multiple functions into a single unit, typically including an inlet, fuse holder, and voltage selector. It simplifies the design and assembly of electronic devices by providing a convenient and standardized way to connect to AC power.

Applications:

  • Power Supplies
  • Industrial Equipment
  • Medical Devices
  • Test and Measurement Instruments
  • Telecommunications Equipment

Features:

  • Integrated Power Entry Functions
  • Standard IEC Inlet
  • Fuse Holder (typically for 5x20mm fuses)
  • Voltage Selector (115/230V)
  • Compact Design
  • Snap-in or Screw Mounting Options
  • RoHS Compliant
  • Various Termination Options (e.g., quick connect, solder terminals)

Benefits:

  • Simplified Design: Integrates multiple components into a single module, reducing the number of parts needed and simplifying the design process.
  • Reduced Assembly Time: Easier and faster to install compared to individual components.
  • Improved Reliability: Standardized design ensures consistent performance and reliability.
  • Enhanced Safety: Integrated fuse holder provides overcurrent protection.
  • Versatile Application: Suitable for a wide range of electronic devices.
  • Compliance: Meets relevant safety and environmental standards (e.g., RoHS).
  • Compact Size: Saves valuable space in the equipment.

Technical Specifications:

  • Rated Voltage: 250 VAC (typically)
  • Rated Current: 10A (typically)
  • Fuse Size: 5 x 20 mm
  • Dielectric Strength: 2 kVAC (typically)
  • Insulation Resistance: 100 MΩ (typically)
  • Operating Temperature: -25°C to +85°C (typically)
  • Mounting: Snap-in or Screw Mounting
  • Termination: Quick Connect, Solder Terminals, or PCB Pins

You May Also Be Interested in

Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NXP / Nexperia
Need more? Email Us
PLX
Need more? Email Us
Intel
Need more? Email Us
QSI
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Richtek USA Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess