EN
  • EN
  • DE

LM3526MX-H

Part No LM3526MX-H
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description LM3526 Dual Port USB Power Switch and Over-Current Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1198984-LM3526MX-H
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM3526MX-H CAD Model

Description

Introducing the LM3526MX-H Dual Port USB Power Switch from Texas Instruments

The LM3526MX-H is a highly integrated solution designed by Texas Instruments to manage and protect power delivery via USB ports. This advanced power switch is specifically tailored for dual-port applications, making it an ideal component for devices with multiple USB interfaces such as desktop and laptop computers, docking stations, and monitors that serve as USB hubs.

Key Features:

  • Dual USB Port Power Control: The LM3526MX-H can independently control the power to two USB ports, allowing for selective enablement and overcurrent protection for each port.
  • Overcurrent Protection: This device ensures the safety of electronic equipment by providing overcurrent protection. It prevents damage to USB ports by limiting the current that can be drawn by connected devices.
  • Thermal Shutdown: The built-in thermal shutdown feature adds an additional layer of protection, preventing overheating and potential damage to both the power switch and the connected devices.
  • High-Side MOSFET: The integrated high-side MOSFET allows for low on-resistance, which translates to lower power dissipation and improved efficiency.
  • Fault Reporting: In the event of an overcurrent condition or thermal shutdown, the LM3526MX-H provides a fault report through an open-drain output, enabling the system to take corrective action.

The LM3526MX-H comes in a compact SOP-16 package, which is space-saving and suitable for high-density PCB layouts. This power switch operates over a wide voltage range, accommodating the various power requirements of USB peripherals. Its low quiescent current ensures minimal power consumption when in standby mode, making it an energy-efficient choice for modern electronics.

With its robust feature set and Texas Instruments' reputation for quality and reliability, the LM3526MX-H is a top choice for designers looking to incorporate safe and efficient USB power delivery into their products. Whether for personal computing accessories or industrial applications, the LM3526MX-H delivers the performance and protection needed for a seamless user experience.

You May Also Be Interested in

Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1875 $53.4375
90+ $1.1124 $100.1160
140+ $1.0748 $150.4720
205+ $0.9997 $204.9385
260+ $0.9621 $250.1460
325+ $0.9245 $300.4625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess