EN
  • EN
  • DE

TLV2217-18KTPR

Part No TLV2217-18KTPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT FIXED VOLTAGE REGULATORS | IC REG LIN 1.8V 500MA 2POWERFLEX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 1.8V
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package 2-PowerFLEX
Family Part Number TLV2217-18
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269960-TLV2217-18KTPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2217-18KTPR CAD Model

Description

Overview of Texas Instruments TLV2217-18KTPR

The TLV2217-18KTPR is a low-dropout (LDO) voltage regulator from Texas Instruments, designed to deliver a stable and precise 1.8V output from a wide input voltage range. This component is particularly suited for applications that require a consistent and reliable power supply, with the added benefit of low power consumption and high accuracy.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 1.8V, which is ideal for powering advanced microcontrollers and digital logic that require precise voltage levels for optimal performance.
  • Dropout Voltage: With a low dropout voltage, the TLV2217-18KTPR ensures efficient operation even when the input voltage is close to the output voltage, thereby reducing power loss and improving system efficiency.
  • Current Capacity: The regulator is capable of supplying up to 500 mA of output current, making it suitable for a wide range of applications, from portable devices to embedded systems.
  • Thermal Protection: It includes built-in thermal protection that safeguards the device against damage from overheating, thereby ensuring long-term reliability and stability.
  • Package: The TLV2217-18KTPR is available in a TO-252 (DPAK) package, which is known for its compact footprint and excellent power dissipation characteristics.

Applications

The versatile nature of the TLV2217-18KTPR makes it an excellent choice for a variety of electronic applications, including:

  • Battery-powered equipment
  • Portable consumer electronics
  • Handheld instruments
  • Microcontroller power supplies
  • Peripheral power supplies

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the TLV2217-18KTPR is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance even under challenging conditions. With its combination of features, the TLV2217-18KTPR is a robust solution for designers looking to enhance the power management capabilities of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
IC REG LDO 5V 0.2A 8SOIC
Lowest to $4.9403
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Diodes Incorporated
IC REG LDO 3.3V 0.6A SOT-2233L
Lowest to $0.2034

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess