EN
  • EN
  • DE

LM3526M-H

Part No LM3526M-H
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Hi Side Dual 5.5V 2.2A 8-Pin SOIC Tube / IC USB POWER SWITCH 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Switch Type USB Switch
Number of Outputs 2
Output Type P-Channel
Voltage - Load 2.7 V to 5.5 V
Supply Voltage - Operating Not Required
Current - Output (Max) 500mA
Rds On (Typ) 100 mOhm
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature, UVLO
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 8-SOIC
Win Source Part Number 082730-LM3526M-H
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LM3526M-H
Introduction Date February 01, 2000
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LM3526M-H CAD Model

Description

The LM3526M-H from Texas Instruments is a high-performance, dual port USB power switch and over-current protection device.

  • Power Switches: Two 0.5A (minimum) current-limited P-channel MOSFET high-side power switches.
  • Current Limit Threshold: Programmable
  • Fault Flag: Notifies the system when an over-current condition, thermal shutdown, or under-voltage lockout occurs.
  • Thermal Shutdown Protection: Automatically shuts down the power switches when the junction temperature exceeds a preset threshold.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates only when the supply voltage is within a specified range.
  • Package: 16-pin HTSSOP PowerPAD package
  • Operating Temperature Range: -40°C to 125°C

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Maxim Integrated
IC PWR DRIVER 1:8 56QFN
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Renesas Electronics America
IC PWR SWITCH P-CHANNEL 1:1 8DFN
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9656 $53.1080
115+ $0.9045 $104.0175
175+ $0.8740 $152.9500
250+ $0.8129 $203.2250
320+ $0.7823 $250.3360
400+ $0.7518 $300.7200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess