EN
  • EN
  • DE

SN74LVC07ADT

Part No SN74LVC07ADT
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR HEX NON-INV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Buffer, Non-Inverting
Number of Elements 6
Number of Bits per Element 1
Output Type Open Drain
Current - Output High, Low -, 24mA
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1100248-SN74LVC07ADT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74LVC07ADT CAD Model

Description

The SN74LVC07ADT is a high-performance, hex buffer and driver designed and manufactured by Texas Instruments. This integrated circuit (IC) is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates with a low power supply voltage. It is specifically engineered to handle 3.3V and 5V applications, making it suitable for interfacing with both TTL and CMOS logic levels.

Key Features

  • Voltage Range: The SN74LVC07ADT operates at a wide voltage range from 2V to 5.5V, which is ideal for battery-operated and portable applications.
  • Drive Capability: This device can drive up to 24mA, providing sufficient current for various loads, and is capable of driving capacitive loads without degradation of signal speed.
  • Open-Drain Outputs: It features six open-drain outputs, which allow for wired-OR connections and support for high-level voltage outputs.
  • Performance: The IC offers high-speed performance, with a typical propagation delay time of only 3.4ns at a 5V supply, ensuring fast response times in critical applications.
  • Compatibility: It is compatible with mixed-mode signal operation, allowing it to interface with both 5V and 3.3V logic signals without the need for external components.

Applications

The SN74LVC07ADT is versatile and can be used in a wide array of applications including:

  • Signal buffering and driving for bus lines
  • Level shifting for mixed-voltage systems
  • Line drivers for transmission over long cables
  • Logic signal inversion

Physical Characteristics

The device comes in a slim small-outline package (SSOP) with a 14-pin configuration, designated by the "DT" suffix in its part number. This package is optimized for reduced space on printed circuit boards (PCBs), making it an excellent choice for space-constrained applications.

Quality and Reliability

As with all Texas Instruments products, the SN74LVC07ADT is designed to meet high standards of quality and reliability. It is subjected to rigorous testing and validation to ensure it meets the industry standards for performance and longevity.

You May Also Be Interested in

Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5414 $51.4330
230+ $0.4442 $102.1660
350+ $0.4303 $150.6050
485+ $0.4164 $201.9540
625+ $0.4026 $251.6250
835+ $0.3609 $301.3515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,830 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess