EN
  • EN
  • DE

SN74LV8154PWR

Part No SN74LV8154PWR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description IC 16BIT BIN COUNTR 3ST 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Counter IC Binary Counter Element Bit Positive Edge 20-TSSOP
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name 74LV8154
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number SN74LV8154PWRG4, 296-47353-6, SN74LV8154PWR-ND, 296-47353-2, 296-47353-1, SN74LV8154PWRE4, SN74LV8154PWRE4-ND, SN74LV8154PWRG4-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896724-SN74LV8154PWR
Ultra Librarian 3D Model Ultra Librarian SN74LV8154PWR CAD Model

Description

The SN74LV8154PWR from Texas Instruments is a high-performance, dual 16-bit binary counter integrated circuit designed for a wide range of counting applications in modern electronic systems. This device features two separate 16-bit counters, which can be cascaded easily to create a 32-bit counter for high-precision applications.

Key Features

  • Wide Operating Voltage: The SN74LV8154PWR operates at a voltage range of 2V to 5.5V, making it suitable for both low and standard voltage applications.
  • High-Speed Operation: With a typical count frequency of 25 MHz, this counter can handle high-speed counting tasks efficiently.
  • Low Power Consumption: The device is designed with power-saving in mind, featuring a low power consumption that is ideal for battery-powered applications.
  • Flexible Counting Modes: It offers multiple counting modes, including independent 16-bit counters, or a 32-bit counter by cascading the two 16-bit counters.
  • Robust Output Capability: The SN74LV8154PWR provides robust output drive capability, with the ability to drive 15 LSTTL loads, ensuring compatibility with a variety of digital systems.
  • Wide Temperature Range: This device is operational over a broad temperature range from -40°C to 85°C, which is suitable for industrial environments.

Applications

The SN74LV8154PWR is versatile and can be used in numerous applications such as:

  • Industrial control systems
  • Robotics and automation
  • Data logging and event counting
  • Consumer electronics
  • Process monitoring

Package and Quality

Encased in a TSSOP (Thin Shrink Small Outline Package), the SN74LV8154PWR is designed for surface mount technology, providing a compact footprint for space-constrained applications. Texas Instruments ensures high-quality and reliability for their components, and this product is no exception, meeting stringent industry standards.

You May Also Be Interested in

Texas Instruments
IC BINARY COUNTER 4-BIT 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
IC BINARY COUNTER 14-BIT 16TSSOP
Lowest to $0.1728
ON Semiconductor
IC DIVIDER BY 4 1-BIT 8SOIC
Lowest to $10.7738
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
ON Semiconductor
IC BINARY COUNTER 4-BIT 16SOIC
Lowest to $2.2262
Texas Instruments
IC BINARY COUNTER 14-BIT 16DIP
Lowest to $0.7510
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561
Texas Instruments
BINARY COUNTER, ALS SERIES / Counter IC Element Bit
Need more? Email Us
Zarlink
PRESCALER, 8782 SERIES, 1-FUNC, / Counter IC Element Bit
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2659 $50.6360
100+ $1.0387 $103.8700
150+ $1.0062 $150.9300
210+ $0.9738 $204.4980
270+ $0.9413 $254.1510
360+ $0.8439 $303.8040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess