EN
  • EN
  • DE

SN74LV8151PWG4

Part No SN74LV8151PWG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable
Mfr Texas Instruments
Series 74LV
Package Bulk
Product Status Active
Logic Type Buffer/Inverter
Number of Circuits 1
Number of Inputs 10
Schmitt Trigger Input No
Output Type Single-Ended
Current - Output High, Low 12mA, 12mA
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number 74LV8151
Standard Package 60 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672670-SN74LV8151PWG4
Ultra Librarian 3D Model Ultra Librarian SN74LV8151PWG4 CAD Model

Description

SN74LV8151PWG4: A Versatile 10-Bit Digital Interface IC by Texas Instruments

The SN74LV8151PWG4 is a high-performance, 10-bit digital interface integrated circuit designed and produced by Texas Instruments, a leader in semiconductor innovation. This robust IC is engineered to provide a seamless and efficient interface between digital systems, making it an ideal solution for a wide range of applications including data acquisition, signal processing, and control systems.

Constructed with advanced low-voltage CMOS technology, the SN74LV8151PWG4 boasts a dual 10-bit multiplexer/demultiplexer configuration which enables it to operate with high data throughput while maintaining low power consumption. This makes the device particularly well-suited for battery-powered and power-sensitive applications where efficiency is paramount.

The SN74LV8151PWG4 operates over a broad voltage range of 2.7V to 3.6V, providing designers with flexibility in various system voltages. Its 10-bit wide data path allows for the transmission or reception of a substantial amount of data in parallel, which can significantly improve system performance by reducing data transfer times.

Key features of the SN74LV8151PWG4 include:

  • 10-Bit parallel interface for high-speed data exchange
  • Low power consumption with CMOS technology
  • Wide operating voltage range (2.7V to 3.6V)
  • Bi-directional data flow with individual direction controls
  • 5-V tolerant inputs, which allow interfacing with 5-V logic without damage
  • Support for both serial and parallel data processing applications
  • Multiple package options, including the space-saving TSSOP (PW) package

With its robust design, the SN74LV8151PWG4 is also characterized by its high noise immunity and low propagation delay, ensuring reliable performance even in electrically noisy environments or when high-speed operation is required.

Designers and engineers can take advantage of the SN74LV8151PWG4's versatile functionality to simplify their digital interface needs. The IC's high integration level reduces the need for additional components, thereby saving space on the PCB and potentially reducing overall system costs.

Whether it's for industrial control systems, telecommunications, or consumer electronics, the SN74LV8151PWG4 from Texas Instruments is a dependable choice for a high-performance digital interface solution.

You May Also Be Interested in

Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
Texas Instruments
IC 2-IN AND-OR-INV GATE 14-TSSOP / AND-OR-Invert Gate 2-Element 2 Wide 2-IN CMOS 14-Pin TSSOP T/R
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 4-Element 4-IN ECL 28-Pin PLCC T/R / IC GATE AND/NAND QD DIFF 28-PLCC
Lowest to $3.6971
Microchip Technology
IC GATE OR/NO QUAD 4INPUT 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
IC GATE AND/OR/INVERT DUAL 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess