EN
  • EN
  • DE

SN74LV8151DGVR

Part No SN74LV8151DGVR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC BUFFER INVERTER 10BIT 24TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Buffer/Inverter Configurable 1 Circuit 10 Input 24-TVSOP
Manufacturer Texas Instruments
Series 74LV
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 24-TFSOP (0.173", 4.40mm Width)
Case / Package 24-TVSOP
Family Name 74LV8151
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-18748-1-ND, 296-18748-2, 296-18748-1, 296-18748-6, -SN74LV8151DGVRE4, -SN74LV8151DGVRE4-NDR, -SN74LV8151DGVRG4, -SN74LV8151DGVR-NDR, SN74LV8151DGVRG4, -SN74LV8151DGVRG4-NDR, SN74LV8151DGVRG4-ND, -296-18748-1
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896722-SN74LV8151DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LV8151DGVR CAD Model

Description

Product Overview: SN74LV8151DGVR

The SN74LV8151DGVR from Texas Instruments is a high-performance, 10-bit universal bus driver designed to operate with a 2.7-V to 3.6-V VCC supply. It is part of the LV family, which means it has a low-voltage interface and is optimized for low-power consumption while maintaining high-speed operation. This product is particularly suitable for driving bus lines or buffer memory address registers in your digital systems.

Its robust design includes 10-bit drivers, which are divided into two sets of five bits each. The two sections can be used independently or combined to form a single 10-bit section, providing design flexibility. Each section is equipped with its own output-enable (OE) input, which allows for the isolation of the bus lines during power-up or power-down, preventing any unwanted data from being transmitted.

One of the key features of the SN74LV8151DGVR is its support for mixed-mode signal operation. This means that it can receive inputs at 5V TTL levels and translate them to 3.3V CMOS levels, making it an ideal interface between different logic families. It also has a high drive capability, with the ability to source up to 24 mA and sink up to 24 mA, ensuring strong signal integrity even in heavy load conditions.

The device comes in a compact, surface-mount TVSOP (Thin Very Small Outline Package) with 24 pins, designated by the DGVR suffix in its part number. This small footprint makes it an excellent choice for space-constrained applications such as handheld devices, notebooks, and portable communication equipment.

For design protection and operational reliability, the SN74LV8151DGVR incorporates latch-up performance that exceeds 250 mA per JESD 17, and it is specified for ESD protection exceeding JESD 22. These features ensure that the device is resilient against unexpected electrical transients and can withstand harsh operating conditions.

Overall, the SN74LV8151DGVR is a versatile, high-performance bus driver that offers a reliable solution for driving bus lines in a wide range of digital applications. Its compatibility with different logic levels and strong drive capabilities make it a solid choice for designers looking for a dependable and flexible interface component.

You May Also Be Interested in

ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Need more? Email Us
STMicroelectronics
IC 2INPUT AND/OR QUAD 14DIP
Need more? Email Us
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
NXP / Nexperia
IC DUAL 3-IN NOR GATE 14-DIP / NOR/Inverter Gate 2-Element (Two 3-IN NOR, One Inverter) CMOS 14-Pin PDIP Bulk
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
Microchip Technology
IC GATE OR/NOR 4-INPUT 8-SOIC / OR/NOR Gate 1-Element 4-IN ECL 8-Pin SOIC N Tube
Need more? Email Us
ON Semiconductor
XOR/XNOR Gate 1-Element 4-IN ECL 8-Pin TSSOP T/R / IC GATE XOR/XNOR ECL 2IN 8-TSSOP
Need more? Email Us
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Rail / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0650 $51.6250
60+ $1.6943 $101.6580
92+ $1.6414 $151.0088
126+ $1.5884 $200.1384
163+ $1.5355 $250.2865
218+ $1.3767 $300.1206
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,656 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess