EN
  • EN
  • DE

MAX2135AETN/V+

Part No MAX2135AETN/V+
Manufacturer Maxim Integrated
Catalog RF Receivers
Description IC TUNER DIVERS SDB/DVB-T 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tray
Applications Use For General
Current - Receiving 70mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage (V) 2.7V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 56-WFQFN Exposed Pad
Supplier Device Package 56-TQFN-EP (7x7)
Part Number Series MAX2135
Manufacturer Pack Quantity 43
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 801632-MAX2135AETN/V+
Ultra Librarian 3D Model Ultra Librarian MAX2135AETN/V+ CAD Model

Description

The MAX2135AETN/V+ from Maxim Integrated is a state-of-the-art digital satellite tuner integrated circuit (IC) designed to provide exceptional performance for satellite television (TV) and satellite digital radio applications. This advanced tuner IC is engineered to offer high integration, which reduces the external component count and simplifies the design process for manufacturers, ultimately leading to a more compact and cost-effective end product.

Key Features

  • High Integration: The MAX2135AETN/V+ integrates a complete satellite receiver function from RF to baseband, including a low-noise amplifier (LNA), a down-conversion mixer, an on-chip phase-locked loop (PLL), and a variable gain amplifier (VGA).
  • Wide Frequency Range: It supports a broad range of input frequencies, making it suitable for a variety of satellite communication standards.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with low power consumption, which is crucial for portable and energy-sensitive applications.
  • High Performance: The device delivers excellent sensitivity and linearity, ensuring high-quality signal reception under various conditions.
  • Small Form Factor: Housed in a compact 40-pin thin QFN package, the MAX2135AETN/V+ saves valuable board space.

Applications

The versatility of the MAX2135AETN/V+ makes it ideal for a range of applications, including:

  • Satellite TV receivers
  • Satellite radio receivers
  • Set-top boxes
  • Personal video recorders (PVRs)
  • Automotive satellite radio and TV systems

Technical Specifications

With a comprehensive set of features, the MAX2135AETN/V+ is designed to meet the rigorous demands of modern satellite communication systems:

  • Supply Voltage: 3.3V ±5%
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 40-TQFN-EP

The MAX2135AETN/V+ is a testament to Maxim Integrated's commitment to providing innovative solutions that push the boundaries of satellite communication technology. Its integration, performance, and compact design make it a top choice for designers looking to develop the next generation of satellite reception equipment.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess