EN
  • EN
  • DE

SN74LV595AIPWRG4Q1

Part No SN74LV595AIPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number 74LV595
Other Names 296-SN74LV595AIPWRG4Q1DKR,TEXTISSN74LV595AIPWRG4Q1,296-SN74LV595AIPWRG4Q1CT,2156-SN74LV595AIPWRG4Q1,SN74LV595AIPWRG4Q1,296-SN74LV595AIPWRG4Q1TR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257036-SN74LV595AIPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LV595AIPWRG4Q1 CAD Model

Description

SN74LV595AIPWRG4Q1 - Texas Instruments 8-Bit Shift Registers

The SN74LV595AIPWRG4Q1 from Texas Instruments is a high-performance, 8-bit shift registers that are designed for use in automotive and industrial applications. These devices are part of the Texas Instruments' LV family and offer a wide range of features that make them suitable for a variety of complex digital systems. With their robust construction and advanced technology, they are ideal for environments that require reliable performance under challenging conditions.

Key Features

  • 8-Bit Serial-In, Parallel-Out Shift: The SN74LV595AIPWRG4Q1 allows serial input to be converted into parallel output, making it perfect for expanding the width of IO ports in microcontroller applications.
  • 2-V to 5.5-V VCC Operation: The flexible power supply range ensures compatibility with a variety of logic levels, making it suitable for interfacing with both 3.3V and 5V systems.
  • Shift Register Clock (SH_CP) Input: The device supports shift register clock input, which allows data to be shifted into the register on each rising edge.
  • Storage Register Clock (ST_CP) Input: The storage register clock input enables the user to store data from the shift register to the storage register at their convenience.
  • Output Drive Capability: With the ability to drive up to 24-mA at the outputs, the SN74LV595AIPWRG4Q1 can directly drive LEDs and other output devices.
  • 3-State Outputs: The outputs can be placed in a high-impedance state, which is beneficial when multiple devices are connected to a common bus.
  • Automotive-Qualified: This device is qualified for use in automotive applications, ensuring reliability and performance under the stringent conditions typical of automotive environments.

Applications

The SN74LV595AIPWRG4Q1 is versatile and can be used in a variety of applications, including:

  • LED Displays
  • Automotive Control Systems
  • Industrial Controls
  • Data Acquisition Systems
  • Communication Systems
  • Instrumentation and Test Equipment

With its robust feature set and automotive qualification, the SN74LV595AIPWRG4Q1 is an excellent choice for designers looking for a reliable shift register solution. Its ease of use and integration into various systems make it a valuable component for a wide range of digital applications.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Register, Multiplexed 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437
Texas Instruments
IC BI-DIR UNIV SHIFT REG 16-SOIC / Shift Register, Bidirectional 1 Element 4 Bit 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4868

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess