EN
  • EN
  • DE

SN74LV393ADGVR

Part No SN74LV393ADGVR
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description DUAL 4-BIT BINARY COUNTERS | IC DUAL 4-BIT BIN CNTRS 14TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Logic Type Binary Counter
Direction Up
Number of Bits per Element 4
Reset Asynchronous
Count Rate 70MHz
Trigger Type Negative Edge
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TFSOP
Supplier Device Package 14-TVSOP
Family Part Number 74LV393
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1255271-SN74LV393ADGVR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LV393ADGVR CAD Model

Description

SN74LV393ADGVR Dual 4-Bit Binary Counters by Texas Instruments

The SN74LV393ADGVR from Texas Instruments is a high-performance, dual 4-bit binary counter integrated circuit designed for use in a wide range of digital applications. This device features two individual counters in a single package, making it an ideal choice for space-constrained applications that require multiple counting operations.

Key Features:

  • Logic Type: Binary Counter
  • Counting Sequence: Up
  • Number of Circuits: 2
  • Number of Bits per Circuit: 4
  • Supply Voltage: 2 V to 5.5 V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP-8
  • Output Frequency: 160 MHz
  • Propagation Delay Time: 4.5 ns at 5 V

The SN74LV393ADGVR operates from a wide range of supply voltages from 2V to 5.5V, which allows it to be used in various logic systems without the need for additional level shifting. This versatility makes it suitable for interfacing with both CMOS and TTL logic levels.

Its high-speed operation with a maximum output frequency of 160 MHz and a low propagation delay time of 4.5 ns at 5 V supply, makes the SN74LV393ADGVR an excellent choice for high-speed counting applications. Each counter has a separate clock input (CLK) and reset input (CLR), which provides flexibility in control and synchronization of counting operations.

Encased in a compact TVSOP-8 package, the SN74LV393ADGVR is designed for surface mount technology, ensuring a minimal footprint on printed circuit boards (PCBs). This small form factor combined with its enhanced counting capabilities makes it an efficient solution for applications such as frequency dividers, event counters, and timers in consumer electronics, automotive systems, and industrial automation.

With its robust design and ability to function within a wide operating temperature range of -40°C to 85°C, the SN74LV393ADGVR is engineered to withstand harsh environments, ensuring reliable performance in a variety of conditions.

You May Also Be Interested in

NXP / Nexperia
NEXPERIA 74HC4520D - BINARY COUN / Counter IC Element Bit
Lowest to $1.7304
Texas Instruments
IC DECADE COUNTER 4-BIT 16SO
Lowest to $0.8576
ON Semiconductor
IC BINARY COUNTR 14BIT 16SOEIAJ / Counter IC Binary Counter 1 Element 14 Bit Negative Edge 16-SOEIAJ
Lowest to $2.8043
Harris Corporation
IC BINARY COUNTER 12-BIT 16SOIC
Lowest to $0.7338
Harris Corporation
CMOS DUAL BINARY UP-COUNTER / Counter IC Binary Counter 2 Element 4 Bit 16-CDIP
Need more? Email Us
ON Semiconductor
IC DIVIDER BY 2 24-BIT 16SOIC
Lowest to $0.9385
ON Semiconductor
IC BINARY COUNTER DL 4BIT 14DIP
Lowest to $0.3128
Nexperia USA Inc.
IC DIVIDER BY 2 15-BIT 5TSSOP
Lowest to $0.2650
Nexperia USA Inc.
IC BINARY COUNTER DL 4BIT 14SO
Lowest to $0.2561

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess